EN
  • EN
  • DE

TM4C1231H6PZI7

Part No TM4C1231H6PZI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tube
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TM4C1231
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1002072-TM4C1231H6PZI7
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PZI7 CAD Model

Description

TM4C1231H6PZI7 Microcontroller

The TM4C1231H6PZI7 is a high-performance microcontroller from Texas Instruments, designed for a broad range of applications, including industrial control, automotive systems, and home automation. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust architecture, rich peripherals, and low-power operation.

Key Features

  • Core: The TM4C1231H6PZI7 is built around a 32-bit ARM® Cortex™-M4F core, which operates at a frequency of up to 80 MHz. This core includes a floating-point unit (FPU) that supports single-precision float point instructions, enhancing the performance of math-intensive operations.
  • Memory: It comes with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and ensuring efficient data handling.
  • Communication Peripherals: The microcontroller offers a range of communication interfaces, including I2C, SPI, UARTs, USB 2.0, and CAN, making it highly versatile for connecting with other devices and networks.
  • Timers and PWM: It features a wealth of timers, including general-purpose timers, a wide-range of PWM outputs, and input capture, which are essential for precise control in embedded systems.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels allows for accurate sensor readings and analog signal processing.
  • GPIO: The device provides extensive GPIO capabilities with up to 43 programmable pins for interfacing with external components.
  • Package: The TM4C1231H6PZI7 is available in a 144-LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while offering enough pins for complex applications.

Advanced Features

One of the standout features of the TM4C1231H6PZI7 is its integration of the Hibernation module, which allows for ultra-low power consumption during idle periods. This, coupled with its advanced power management, makes it ideal for battery-powered or energy-sensitive applications.

Applications

The versatility of the TM4C1231H6PZI7 microcontroller makes it suitable for a wide array of applications, from sophisticated industrial automation systems requiring real-time control to consumer electronics that demand low power operation and connectivity features.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive ecosystem, which includes development tools, software libraries, and extensive documentation, to accelerate the design and deployment of systems based on the TM4C1231H6PZI7 microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8613 $53.1678
14+ $7.2709 $101.7926
22+ $7.0436 $154.9592
30+ $6.8164 $204.4920
38+ $6.5892 $250.3896
51+ $5.9076 $301.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess