EN
  • EN
  • DE

TM4C1231E6PMIR

Part No TM4C1231E6PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197294-TM4C1231E6PMIR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Tiva™ C
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART
Ultra Librarian 3D Model Ultra Librarian TM4C1231E6PMIR CAD Model

Description

The TM4C1231E6PMIR is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, tailored for a wide range of applications. It is part of the Tiva™ C Series, which is renowned for its robust capabilities in control, connectivity, and computing. This microcontroller is an ideal choice for industrial control, automotive, and consumer electronics due to its rich set of features and high level of integration.

Key Features

  • Core: The TM4C1231E6PMIR is powered by a 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. The core includes a floating-point unit (FPU) that supports single-precision float point instructions for efficient data processing.
  • Memory: This microcontroller comes with 32KB of flash memory and 6KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: A variety of communication peripherals are integrated, including I2C, SPI, UARTs, and USB 2.0 Full Speed, facilitating easy connectivity with other devices and systems.
  • Timers and PWM: It features multiple general-purpose timers, six 32-bit and two 64-bit timers, as well as PWM outputs for precise control over motors and other peripherals.
  • Analog Integration: The device includes a 12-bit ADC with up to 8 channels, providing accurate analog-to-digital conversions.
  • GPIO: Extensive GPIOs are available with programmable control for interfacing with external hardware.
  • Power Management: Advanced power management features are incorporated to reduce power consumption during idle and active states.
  • Robust Security: Security features such as hardware encryption and a random number generator ensure secure data communication and storage.

Applications

The TM4C1231E6PMIR microcontroller is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Automotive electronics and engine management
  • Home automation and smart appliances
  • Consumer electronics
  • Internet of Things (IoT) devices

With its advanced features and performance capabilities, the TM4C1231E6PMIR by Texas Instruments is a reliable and efficient solution for sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4504 $62.2520
10+ $10.2157 $102.1570
16+ $9.8965 $158.3440
21+ $9.5772 $201.1212
28+ $9.2580 $259.2240
37+ $8.3003 $307.1111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess