EN
  • EN
  • DE

TM4C1231D5PZI

Part No TM4C1231D5PZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797185-TM4C1231D5PZI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1231D5PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1231D5PZI CAD Model

Description

Product Overview: TM4C1231D5PZI by Texas Instruments

The TM4C1231D5PZI is a high-performance microcontroller from Texas Instruments, designed for a broad range of applications, including industrial control, automotive, and consumer electronics. This microcontroller is part of the Tiva™ C Series, which is well-known for its robust architecture, rich set of peripherals, and powerful ARM® Cortex®-M4 core.

Key Features

  • Core: ARM® Cortex®-M4 with Floating-Point Unit (FPU) operating at up to 80 MHz, providing efficient computation for math-intensive applications.
  • Memory: 256KB Flash memory and 32KB SRAM, suitable for complex programs and real-time data processing.
  • Communication: A variety of communication interfaces including I2C, SPI, UART, and USB, offering excellent connectivity options.
  • Timers and PWM: Advanced timer modules, PWM outputs, and a 12-bit Analog-to-Digital Converter (ADC) enable precise control in embedded systems.
  • Package: 100-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint and easy mounting on printed circuit boards.
  • Power Management: Integrated power-on reset and brown-out reset, along with a wide range of power-saving modes to ensure efficient power consumption.
  • Operating Temperature: Industrial temperature range from -40°C to 85°C, ensuring reliable operation in extreme conditions.

Applications

The TM4C1231D5PZI microcontroller is versatile and can be used in various applications such as:

  • Industrial automation and control systems
  • Automotive electronics, such as engine management and infotainment systems
  • Home automation and smart appliances
  • Medical devices and healthcare equipment
  • Consumer electronics, including wearables and gaming devices

With its powerful ARM Cortex-M4 core and comprehensive feature set, the TM4C1231D5PZI from Texas Instruments represents a reliable and efficient solution for designers looking to develop sophisticated embedded systems. Its integration capabilities and extensive support resources make it an ideal choice for a wide range of electronic projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5914 $57.9570
11+ $9.5109 $104.6199
17+ $9.2137 $156.6329
23+ $8.9165 $205.0795
30+ $8.6193 $258.5790
39+ $7.7276 $301.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess