EN
  • EN
  • DE

TLVH431AQDBVT

Part No TLVH431AQDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109795-TLVH431AQDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431AQDBVT CAD Model

Description

Overview of TLVH431AQDBVT from Texas Instruments

The TLVH431AQDBVT is a versatile low-voltage adjustable precision shunt regulator from Texas Instruments, designed to cater to a wide array of applications requiring voltage regulation. This device offers the flexibility to set the output voltage with the use of two external resistors, making it ideal for use in power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The TLVH431AQDBVT allows for an output voltage range from 1.24V to 18V, which can be set by the user through external resistive dividers, providing a high level of customization for specific design requirements.
  • Low Voltage Operation: Its ability to operate at low voltages makes it particularly suitable for portable and battery-powered applications where power efficiency is critical.
  • High Precision: The device boasts a typical reference voltage tolerance of ±0.5%, ensuring accurate voltage regulation for sensitive electronic components.
  • Low Dynamic Output Impedance: The low output impedance of the TLVH431AQDBVT contributes to stable load regulation and minimal variation in output voltage with changes in load current.
  • Wide Operating Temperature Range: It is designed to function over a broad temperature range from -40°C to 125°C, making it suitable for industrial and automotive applications that require reliable performance under extreme conditions.

Package and Quality

The TLVH431AQDBVT is available in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications. The device's compact form factor allows for efficient use of board space without compromising on performance. Texas Instruments ensures high manufacturing standards, and the TLVH431AQDBVT is designed to meet or exceed the quality and reliability expectations inherent to the Texas Instruments brand.

Applications

With its adjustable output and high precision, the TLVH431AQDBVT is well-suited for a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Voltage monitoring systems
  • Reference voltage sources in precision circuits
  • Automotive electronics
  • Portable and battery-powered devices

The TLVH431AQDBVT from Texas Instruments represents a reliable and flexible solution for designers looking to integrate a precision voltage regulator into their electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4537 $52.1755
270+ $0.3723 $100.5210
420+ $0.3606 $151.4520
575+ $0.3490 $200.6750
745+ $0.3374 $251.3630
995+ $0.3025 $300.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,190 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess