EN
  • EN
  • DE

TLV990-13PFB

Part No TLV990-13PFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 3-V, 10-BIT, 13-MSPS AREA CCD ANALOG FRONT END
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 10
Number of Channels 1
Power (Watts) 150mW
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1270611-TLV990-13PFB
Manufacturer Homepage www.ti.com
Family Name TLV990-13
Introduction Date February 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV990-13PFB CAD Model

Description

Introducing the TLV990-13PFB from Texas Instruments

The TLV990-13PFB is a state-of-the-art analog-to-digital converter (ADC) component designed and manufactured by the industry-leading Texas Instruments. This precision-engineered product is tailored for applications that demand high-speed data acquisition and processing, making it an ideal choice for a wide range of industrial, medical, and communication systems.

The TLV990-13PFB boasts a 13-bit resolution, ensuring fine detail and accuracy in the digital representation of analog signals. This high level of precision is essential for applications where data integrity is crucial, such as in medical imaging or high-precision instrumentation. The ADC operates at a fast sampling rate, capturing quick signal changes and enabling real-time analysis in demanding applications.

Designed with versatility in mind, the TLV990-13PFB comes in a PowerFlex BGA (PFB) package, which is known for its robustness and reliability. The compact form factor of the PFB package makes it suitable for space-constrained applications while providing excellent thermal performance and ease of integration into various circuit designs.

One of the key features of the TLV990-13PFB is its low power consumption. This characteristic is particularly beneficial for portable and battery-powered devices, where energy efficiency is paramount. By reducing the power requirements, the TLV990-13PFB helps extend the operational life of these devices and minimizes the need for frequent recharging or battery replacement.

Furthermore, the TLV990-13PFB is equipped with a flexible interface that supports various digital I/O standards, allowing seamless integration with microcontrollers, digital signal processors (DSPs), and other digital systems. This flexibility ensures that the ADC can be easily incorporated into new designs or retrofitted into existing ones without significant redesign or compatibility issues.

Overall, the TLV990-13PFB from Texas Instruments represents a blend of precision, speed, and efficiency, making it a top choice for professionals and enthusiasts alike who require a reliable and high-performance ADC solution. Its robust packaging, low power consumption, and flexible interfacing options make it a versatile component that can meet the needs of a diverse range of applications.

You May Also Be Interested in

Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Texas Instruments
Lowest to $7.2089
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess