Product Overview: TLV9051IDPWR from Texas Instruments
The TLV9051IDPWR is a high-performance, single operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect balance between cost and functionality in a variety of applications. This device operates from a single supply voltage as low as 1.8V, making it suitable for battery-powered and portable applications, while it can handle up to 5.5V, providing flexibility for a range of electronic designs.
One of the standout features of the TLV9051IDPWR is its low input bias current, which is particularly advantageous in sensor interfaces and other circuits where input leakage can significantly affect accuracy. Additionally, with its Rail-to-Rail input and output swing, the op-amp can drive analog-to-digital converters (ADCs) effectively and interface seamlessly with other components in a signal chain.
The device is housed in a small, space-saving 5-pin SOT-23 (DBV) package, which is ideal for compact PCB layouts. It also features an extended temperature range from -40°C to 125°C, ensuring reliable operation in harsh environments. This makes the TLV9051IDPWR a versatile choice for automotive, industrial, and consumer electronics where temperature fluctuations are a concern.
The TLV9051IDPWR boasts a low quiescent current of just 335 µA at 25°C, which is crucial for energy-sensitive applications. Moreover, its robust design includes built-in ESD protection, which helps to safeguard the op-amp against electrostatic discharges during handling and operation, thus enhancing the longevity of the product.
In summary, the TLV9051IDPWR from Texas Instruments is a reliable and cost-effective op-amp that offers excellent performance for a wide array of applications. Its low-voltage operation, Rail-to-Rail capability, and compact form factor make it a smart choice for designers looking to optimize their circuit designs without compromising on quality or efficiency.
Key Features:
- Single-supply operation from 1.8V to 5.5V
- Rail-to-Rail input and output
- Low input bias current
- Extended temperature range: -40°C to 125°C
- Low quiescent current: 335 µA at 25°C
- Small 5-pin SOT-23 package
- Built-in ESD protection