EN
  • EN
  • DE

TLV9044IDR

Part No TLV9044IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.2V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 600 µV
Current - Supply 10µA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TLV9044
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9044IDRTR,296-TLV9044IDRDKR,296-TLV9044IDRCT
Standard Package 2,500
Win Source Part Number 1113919-TLV9044IDR
Ultra Librarian 3D Model Ultra Librarian TLV9044IDR CAD Model

Description

Product Overview: Texas Instruments TLV9044IDR

The TLV9044IDR by Texas Instruments is a high-performance, quad operational amplifier that is designed to deliver precision and power efficiency for a wide range of applications. This device is part of the TLV904x family that offers low-voltage operation and rail-to-rail input and output swing capabilities.

Key Features

  • Amplifier Type: Operational Amplifier
  • Number of Circuits: 4
  • Power Supply Voltage Range: 1.8V to 5.5V, making it ideal for battery-powered and portable applications
  • Input Offset Voltage: Typically 0.8 mV, which provides improved accuracy
  • Input Bias Current: 1 pA, ensuring minimal error due to bias current
  • Slew Rate: 1 V/µs, which allows for quick response times
  • Gain Bandwidth Product: 1 MHz, suitable for a variety of audio and signal processing tasks
  • Operating Temperature Range: -40°C to +125°C, ensuring reliability across a broad range of environmental conditions
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications

The TLV9044IDR is versatile and can be used in numerous applications, including:

  • Consumer electronics
  • Portable devices
  • Power management systems
  • Analog signal conditioning
  • Sensor interfaces
  • Active filtering

Quality and Reliability

With Texas Instruments' commitment to quality, the TLV9044IDR operational amplifier is designed with advanced manufacturing techniques to ensure high reliability and performance. It is RoHS compliant and is designed to meet or exceed industry standards for operational amplifiers.

For engineers and designers looking for a robust, efficient, and precise operational amplifier, the TLV9044IDR from Texas Instruments is an excellent choice that balances performance with power efficiency, making it suitable for a wide array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8235 $53.5275
150+ $0.6757 $101.3550
230+ $0.6546 $150.5580
320+ $0.6335 $202.7200
410+ $0.6124 $251.0840
550+ $0.5490 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess