EN
  • EN
  • DE

TLV4172IDR

Part No TLV4172IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name TLV4172
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45174-6, TLV4172IDR-ND, 296-45174-1, 296-45174-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936901-TLV4172IDR
Ultra Librarian 3D Model Ultra Librarian TLV4172IDR CAD Model

Description

Overview of Texas Instruments TLV4172IDR

The TLV4172IDR is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect balance of speed and power efficiency. This op-amp is part of the TLVx172 family of devices that are characterized by their rail-to-rail input and output, wide bandwidth, and low noise, making them an excellent choice for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Rail-to-Rail Input and Output: The TLV4172IDR supports rail-to-rail operation, which allows for a wide dynamic range. This feature is particularly useful in single-supply applications where the full range of the supply voltage is utilized in signal processing.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this op-amp can handle high-speed signals, making it suitable for fast signal conditioning circuits.
  • Low Noise: The device boasts a low voltage noise density of 7.8 nV/√Hz, which is critical for precision amplification in sensitive applications such as audio processing and sensor amplification.
  • Low Quiescent Current: The TLV4172IDR has a low quiescent current of 1.4 mA per channel, which helps to minimize power consumption without sacrificing performance, making it ideal for battery-powered devices.
  • High Output Drive Capability: It can deliver a high output current, which is beneficial when driving heavy loads or for applications requiring high output swing.

Applications

  • Automotive control systems
  • Test and measurement equipment
  • Audio and video processing
  • Active filters and data acquisition systems
  • Power supply control

Product Specifications

The TLV4172IDR is offered in an 8-pin SOIC package and is specified for operation from -40°C to +125°C. With dual channels, this op-amp can be used in both single-ended and differential configurations, providing designers with flexibility in their circuit designs.

As a product from Texas Instruments, a leading semiconductor company, the TLV4172IDR comes with the assurance of high-quality manufacturing and reliability. Its robust design and versatile features make it a go-to solution for engineers looking to optimize their analog signal processing requirements.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3779 $52.3138
52+ $1.9511 $101.4572
80+ $1.8901 $151.2080
110+ $1.8292 $201.2120
142+ $1.7682 $251.0844
190+ $1.5853 $301.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess