EN
  • EN
  • DE

TLV9022QDRQ1

Part No TLV9022QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE, 1.65-V TO 5.5-V, PRE / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 150ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV9022QDRQ1TR,296-TLV9022QDRQ1CT,296-TLV9022QDRQ1DKR
Standard Package 2,500
Win Source Part Number 962261-TLV9022QDRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9022QDRQ1 CAD Model

Description

The Texas Instruments TLV9022QDRQ1 is a high-performance, dual operational amplifier (op-amp) designed to meet the stringent requirements of automotive and industrial applications. This precision op-amp is part of the AEC-Q100 qualified product line, ensuring reliability and performance in harsh environments.

Key Features

  • Supply Voltage Range: The TLV9022QDRQ1 operates over a wide supply voltage range from 4.5V to 36V, making it versatile for various automotive and industrial power systems.
  • Low Quiescent Current: With a low quiescent current of 210 µA per channel, it is an excellent choice for power-sensitive applications.
  • Extended Temperature Range: This op-amp is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability in extreme conditions.
  • Robust ESD Protection: It comes with integrated ESD protection features, safeguarding the device against electrostatic discharges.
  • High Drive Capability: The device can deliver a high output current, making it suitable for driving heavy loads.

Applications

The TLV9022QDRQ1 is ideal for a variety of applications in the automotive sector, including:

  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics

It is also well-suited for industrial applications such as:

  • Sensor interfaces
  • Motor control circuits
  • Power supply control

Quality and Reliability

The TLV9022QDRQ1 is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality and reliable components. The device's compliance with AEC-Q100 standards underscores its suitability for automotive-grade applications where performance and durability are critical.

Package and Availability

Available in an 8-pin SOIC package, the TLV9022QDRQ1 offers a compact solution for space-constrained applications. For design flexibility, it is also offered in various other package options.

For detailed specifications and application support, visit the Texas Instruments product page.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3362 $53.4480
95+ $1.0964 $104.1580
145+ $1.0621 $154.0045
195+ $1.0279 $200.4405
255+ $0.9936 $253.3680
340+ $0.8908 $302.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,445 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess