EN
  • EN
  • DE

TLV841SADL01YBHR

Part No TLV841SADL01YBHR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description OVERVOLTAGE PROTECTION FOR 2-SER / Supervisor Open Drain or Open Collector 1 Channel 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Regulator/Supervisor
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number TLV841
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV841SADL01YBHRTR,296-TLV841SADL01YBHRDKR,296-TLV841SADL01YBHRCT
Standard Package 3,000
Win Source Part Number 1321890-TLV841SADL01YBHR
Ultra Librarian 3D Model Ultra Librarian TLV841SADL01YBHR CAD Model

Description

The TLV841SADL01YBHR is a cutting-edge, highly integrated circuit from Texas Instruments, designed for a wide range of applications that require precise voltage regulation. This device is a testament to Texas Instruments' commitment to providing innovative solutions that meet the needs of modern electronics.

Key Features

  • Low Dropout Voltage: The TLV841SADL01YBHR boasts a low dropout voltage, ensuring efficient operation even in scenarios where the input voltage is very close to the output voltage.
  • High Accuracy: This product offers outstanding voltage accuracy, which is crucial for applications that demand a stable and precise voltage supply.
  • Stable with Low ESR Capacitors: The device is designed to maintain stability with low equivalent series resistance (ESR) capacitors, making it versatile for use with a variety of capacitive loads.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Wide Operating Temperature Range: The TLV841SADL01YBHR can operate effectively across a broad temperature range, suitable for harsh environmental conditions.

Applications

The TLV841SADL01YBHR is an ideal choice for a multitude of applications where voltage regulation is critical. It can be used in:

  • Battery-powered devices
  • Portable electronics
  • Power supplies
  • Microcontroller power management
  • Consumer electronics

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Product Category Voltage Regulators - Linear
Output Type Fixed
Output Voltage Specified by Customer
Output Current Up to Specified Limit
Mounting Style SMD/SMT
Package / Case Custom
Operating Temperature Specified Range

This product exemplifies Texas Instruments' dedication to excellence and innovation in the field of voltage regulation technology. The TLV841SADL01YBHR is a robust solution for designers looking for a reliable and efficient voltage regulator.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1133 $50.0985
110+ $0.9135 $100.4850
170+ $0.8849 $150.4330
235+ $0.8564 $201.2540
305+ $0.8278 $252.4790
405+ $0.7422 $300.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,716 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess