EN
  • EN
  • DE

LM10000SDE/NOPB

Part No LM10000SDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC EVS SYSTEM CTRLR 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Adaptive Voltage Scaling (AVS) System Controller
Operating Supply Current 315μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -45°C to 125°C
Mounting SMD (SMT)
Case / Package 14-WSON (4x3)
Win Source Part Number 1052629-LM10000SDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10000SDE/NOPB CAD Model

Description

The LM10000SDE/NOPB is a high-performance, precision integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability in the electronics industry. This product is part of Texas Instruments' extensive portfolio of semiconductor solutions, designed to cater to a wide range of applications and industries.

Key Features

  • Voltage Regulation: The LM10000SDE/NOPB offers precise voltage regulation, ensuring stable operation in various electronic applications. Its ability to maintain a constant voltage level is crucial for the performance and longevity of electronic components.
  • Low Dropout: This product features a low dropout voltage, making it an ideal choice for applications where the supply voltage is very close to the output voltage, thus maximizing efficiency and battery life in portable devices.
  • Thermal Protection: Equipped with thermal shutdown and current limit features, the LM10000SDE/NOPB guarantees protection against overheating and overcurrent conditions, which enhances the safety and durability of the application.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The LM10000SDE/NOPB is versatile and can be used in a multitude of applications, such as:

  • Portable electronics
  • Power management systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM10000SDE/NOPB is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the highest standards. The NOPB designation indicates that this product is lead-free, reflecting TI's dedication to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation available on the Texas Instruments website. This will provide comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration into projects.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8660 $87.7320
3+ $35.9927 $107.9781
5+ $34.8679 $174.3395
6+ $33.7431 $202.4586
8+ $32.6184 $260.9472
11+ $29.2440 $321.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess