EN
  • EN
  • DE

TLV809I50DBZR

Part No TLV809I50DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 3-Pin Supply Voltage Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1270604-TLV809I50DBZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV809
Introduction Date November 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV809I50DBZR CAD Model

Description

Overview of Texas Instruments TLV809I50DBZR

The Texas Instruments TLV809I50DBZR is a voltage supervisory circuit designed to provide precise voltage monitoring and reset functionality for microcontrollers and other digital systems. This compact, low-power device is essential for ensuring reliable operation by monitoring the supply voltage and initiating a reset if the voltage drops below a predetermined threshold, thus protecting the system from erratic behavior caused by undervoltage conditions.

Key Features

  • Precision Voltage Monitoring: The TLV809I50DBZR offers accurate monitoring of the supply voltage with a factory-trimmed threshold, ensuring consistent performance and protection for sensitive electronic components.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit operates with minimal power consumption, making it ideal for battery-operated devices.
  • Manual Reset Input: An additional feature of this device is the manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of control.
  • Reset Time Delay: It includes a programmable time delay for the reset signal, allowing designers to tailor the reset timing to the specific needs of their system.
  • High Accuracy: With its high level of accuracy, the TLV809I50DBZR provides reliable voltage detection, which is crucial for maintaining system stability and performance.

Applications

The TLV809I50DBZR is versatile and can be used in a wide range of applications, including:

  • Microcontroller and microprocessor systems
  • Portable and battery-powered equipment
  • Industrial controllers and IoT devices
  • Automotive electronics
  • Communication and networking equipment

Package and Availability

The device comes in a small, surface-mount SOT-23 package, which is suitable for space-constrained applications. Its compact form factor allows for easy integration into a variety of electronic systems. Texas Instruments ensures availability and support for the TLV809I50DBZR, providing comprehensive technical documentation and customer service to assist with design-in processes.

In summary, the TLV809I50DBZR from Texas Instruments is a robust and reliable solution for voltage supervision, offering precision, low power consumption, and flexible features that make it a top choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3023 $51.3910
405+ $0.2481 $100.4805
625+ $0.2403 $150.1875
860+ $0.2326 $200.0360
1,115+ $0.2248 $250.6520
1,490+ $0.2016 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess