EN
  • EN
  • DE

TLV803RDBZR

Part No TLV803RDBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISR 2.64V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109762-TLV803RDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV803RDBZR CAD Model

Description

Overview of Texas Instruments TLV803RDBZR Voltage Supervisor

The Texas Instruments TLV803RDBZR is a compact, low-power voltage supervisor designed to monitor power supplies in digital systems. It ensures reliable operation and system integrity by providing a reset signal to microcontrollers and other processors when the monitored voltage falls below a predefined threshold. This device is a crucial component for applications requiring high reliability and continuous monitoring of power supply conditions.

Key Features

  • Precision Voltage Monitoring: The TLV803RDBZR offers precise monitoring of the supply voltage with a factory-trimmed threshold voltage, ensuring accurate detection of under-voltage conditions.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an excellent choice for battery-powered and energy-sensitive applications.
  • Reset Timeout Delay: It features a fixed delay time that provides a reset output, which allows the system to recover before resuming operation.
  • Open-Drain Reset Output: The device comes with an open-drain active-low reset output, which can be interfaced with various logic levels and is suitable for driving a power MOSFET for power sequencing.
  • Wide Operating Voltage Range: The TLV803RDBZR operates over a broad voltage range, accommodating different system requirements and ensuring versatility across multiple platforms.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.
  • Small Package Size: The device is available in a small, 3-pin SOT-23 package, minimizing the footprint on the PCB and allowing for high-density board designs.

Applications

The TLV803RDBZR voltage supervisor is ideal for a wide array of applications, such as:

  • Microcontroller reset circuitry
  • System power-on reset
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Automotive systems

With its precision voltage monitoring and low power consumption, the Texas Instruments TLV803RDBZR is an essential component for systems that require consistent and reliable monitoring of the power supply voltage to ensure proper operation and protection against power supply anomalies.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5109 $51.0900
240+ $0.4192 $100.6080
370+ $0.4061 $150.2570
510+ $0.3930 $200.4300
660+ $0.3799 $250.7340
885+ $0.3406 $301.4310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess