EN
  • EN
  • DE

TLV803MDBZR

Part No TLV803MDBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISR 4.38V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109760-TLV803MDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV803MDBZR CAD Model

Description

Overview of Texas Instruments TLV803MDBZR Voltage Supervisor

The Texas Instruments TLV803MDBZR is a compact, highly precise voltage supervisor designed to maintain system integrity by monitoring the supply voltage in digital systems. This essential component ensures that microprocessors, microcontrollers, and other digital systems operate within their specified voltage ranges, thereby preventing data corruption and system malfunction.

With its ultra-small SOT-23 package, the TLV803MDBZR is an ideal choice for space-constrained applications where board real estate is at a premium. Despite its diminutive size, this device packs a powerful punch in terms of performance and reliability.

Key Features

  • Voltage Monitoring Precision: The TLV803MDBZR offers high accuracy in voltage monitoring, with a tight threshold voltage tolerance of ±1.5%. This precision ensures that the device can reliably detect even minor deviations from the nominal voltage, triggering a reset signal when necessary.
  • Low Power Consumption: Designed for energy-efficient operation, this voltage supervisor consumes minimal power, making it suitable for battery-operated and low-power applications.
  • Manual Reset Input: An additional feature of this device is the manual reset input, which allows for a system reset to be triggered externally, providing designers with greater control over system behavior.

Applications

The TLV803MDBZR is versatile in its applications, catering to a wide range of industries and systems. It is commonly used in:

  • Portable and battery-powered electronics
  • Automotive systems
  • Industrial controls
  • Computing devices
  • Consumer electronics

Its robust design ensures reliable operation in harsh environments, making it a go-to choice for systems that cannot afford unexpected downtimes or data loss.

Conclusion

In summary, the TLV803MDBZR from Texas Instruments is a vital component for any system requiring precise voltage monitoring and control. Its combination of accuracy, low power consumption, and compact form factor makes it an excellent choice for a multitude of applications where reliability is paramount. Integrating this voltage supervisor into your design can help enhance system stability and provide peace of mind in the long-term operation of your electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0155 $50.7750
125+ $0.8333 $104.1625
190+ $0.8072 $153.3680
260+ $0.7812 $203.1120
335+ $0.7552 $252.9920
445+ $0.6770 $301.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,620 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess