EN
  • EN
  • DE

TLV803EA22DBZR

Part No TLV803EA22DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.25V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV803EA22DBZRTR,296-TLV803EA22DBZRDKR,296-TLV803EA22DBZRCT
Standard Package 3,000
Win Source Part Number 1109319-TLV803EA22DBZR
Ultra Librarian 3D Model Ultra Librarian TLV803EA22DBZR CAD Model

Description

Product Overview: Texas Instruments TLV803EA22DBZR

The TLV803EA22DBZR is a high-precision voltage supervisor designed to maintain system integrity by monitoring the supply voltage of digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this compact device is an essential component for a wide range of applications, including microprocessor, microcontroller, and FPGA systems that require stringent voltage regulation.

Key Features

  • Supply Voltage Monitoring: The TLV803EA22DBZR keeps a vigilant eye on the system's supply voltage, ensuring it doesn't fall below a critical threshold, which is preset to 2.2V. This helps to prevent system failures and data corruption caused by inadequate power supply levels.
  • Reset Output: Upon detecting an undervoltage condition, it asserts a reset signal, holding the system in a reset state for a minimum of 140ms after the supply voltage has risen above the threshold, ensuring the system has sufficient time to stabilize.
  • Low Power Consumption: With a quiescent current of just 3.3 µA, the device is optimized for battery-powered and low-power applications, where power conservation is critical.
  • Small Form Factor: Housed in a tiny 3-pin SOT-23 package, the TLV803EA22DBZR is designed for space-constrained applications, providing a reliable solution without occupying much board space.

Applications

The TLV803EA22DBZR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Automotive electronics
  • Healthcare devices
  • Networking and telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV803EA22DBZR is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring reliable performance across a wide temperature range from -40°C to +125°C. This voltage supervisor is a testament to Texas Instruments' dedication to providing components that enhance system reliability and performance.

For engineers and designers looking for a robust power management solution, the TLV803EA22DBZR offers a blend of precision, power efficiency, and compactness, making it an excellent choice for safeguarding sensitive digital systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3095 $51.0675
395+ $0.2539 $100.2905
610+ $0.2460 $150.0600
840+ $0.2381 $200.0040
1,090+ $0.2301 $250.8090
1,455+ $0.2063 $300.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess