EN
  • EN
  • DE

TLV76733QWDRBRQ1

Part No TLV76733QWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC OPAMP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.5V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 95 µA
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV76733QWDRBRQ1TR
Standard Package 3,000
Win Source Part Number 970393-TLV76733QWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TLV76733QWDRBRQ1 CAD Model

Description

Overview of Texas Instruments TLV76733QWDRBRQ1

The Texas Instruments TLV76733QWDRBRQ1 is a high-performance, low-dropout regulator designed to deliver a fixed output voltage of 3.3V with an output current of up to 1A. This automotive-grade component is part of Texas Instruments' TLV767 series, tailored for applications requiring a stable and reliable power supply. The device is particularly suitable for powering sensitive microcontrollers, sensors, and other electronic components in automotive and industrial environments.

Key Features

  • Output Voltage: Fixed 3.3V output to power a wide range of devices.
  • High Output Current: Capable of delivering up to 1A, suitable for various applications.
  • Low Dropout: Maintains regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Stable Operation: Requires only a small ceramic output capacitor for stability, reducing component count and board space.
  • Wide Input Voltage Range: Operates over a broad input voltage range from 2.5V to 16V, accommodating a variety of power sources.
  • Thermal Shutdown and Overcurrent Protection: Features built-in safety mechanisms to prevent damage from overheating and excessive current.
  • Automotive Qualified: Meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.

Applications

The TLV76733QWDRBRQ1 is designed for a diverse range of applications within the automotive sector, including infotainment systems, body control modules, and advanced driver assistance systems (ADAS). Its robust performance also makes it ideal for power-sensitive industrial applications that demand a stable and clean power supply.

Package and Quality

Encased in a compact 6-pin WSON package, the TLV76733QWDRBRQ1 is designed for space-constrained applications. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards. Additionally, the device is supported by Texas Instruments' comprehensive technical documentation and design resources, simplifying integration into existing and new designs.

With its combination of performance, protection features, and automotive qualification, the TLV76733QWDRBRQ1 from Texas Instruments stands out as a reliable power management solution for demanding applications.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8345 $55.0350
70+ $1.5053 $105.3710
105+ $1.4582 $153.1110
145+ $1.4112 $204.6240
185+ $1.3641 $252.3585
250+ $1.2230 $305.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess