EN
  • EN
  • DE

TLV76701QWDRBRQ1

Part No TLV76701QWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG ADJ 1A 8SON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 14.6V
Voltage Dropout (Max) 1.5V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 80 µA
PSRR 70dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV76701QWDRBRQ1TR
Standard Package 3,000
Win Source Part Number 970392-TLV76701QWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TLV76701QWDRBRQ1 CAD Model

Description

The TLV76701QWDRBRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to meet the rigorous demands of automotive applications. This component is part of TI's extensive range of power management solutions, offering a stable and reliable power supply for automotive electronics.

Key Features

  • Output Voltage Range: The device provides a wide range of adjustable output voltages from 1.25 V to 6.5 V, catering to a variety of automotive electronics requirements.
  • High Output Current: With a maximum output current of 1 A, it can power a broad spectrum of automotive systems, from infotainment units to advanced driver-assistance systems (ADAS).
  • Low Dropout: The low-dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving battery life.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device and the application from damage due to excessive temperature and current conditions.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic capacitors that have a low equivalent series resistance (ESR), which helps in maintaining the integrity of the power supply.
  • Qualification for Automotive Applications: The TLV76701QWDRBRQ1 is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard for reliability and performance.

Applications

This LDO regulator is suitable for a wide range of automotive applications, including:

  • Body control modules
  • Infotainment and telematics systems
  • Instrumentation clusters
  • ADAS
  • Powertrain systems

Package and Availability

The TLV76701QWDRBRQ1 is offered in a 14-pin WSON package, which provides a compact footprint while allowing for adequate heat dissipation. The device is available and supported across global markets, ensuring supply continuity for automotive manufacturers.

With its robust feature set and compliance with automotive industry standards, the TLV76701QWDRBRQ1 is an ideal choice for designers looking to enhance the performance and reliability of their automotive power management systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2839 $50.2458
54+ $1.8740 $101.1960
83+ $1.8154 $150.6782
114+ $1.7569 $200.2866
148+ $1.6983 $251.3484
198+ $1.5226 $301.4748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,980 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess