EN
  • EN
  • DE

TLV75511PDQNR

Part No TLV75511PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 500MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.1V
Voltage Dropout (Max) 0.83V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 31 µA
PSRR 52dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TLV75511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51784-6,TLV75511PDQNR-ND,296-51784-2,296-51784-1
Standard Package 3,000
Win Source Part Number 978606-TLV75511PDQNR
Ultra Librarian 3D Model Ultra Librarian TLV75511PDQNR CAD Model

Description

The TLV75511PDQNR is a highly efficient, low-dropout voltage regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO is engineered to provide a stable and reliable power supply for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.1V, which is ideal for powering sensitive electronic circuits that require a precise voltage level.
  • High Accuracy: With an impressive accuracy level, the TLV75511PDQNR ensures that the output voltage remains stable under varying load conditions and temperature fluctuations.
  • Low Dropout: The low dropout feature of this LDO allows it to continue delivering a consistent voltage even when the input-to-output voltage differential is minimal, making it suitable for battery-powered applications where maximizing efficiency is critical.
  • Current Capability: It can supply up to 500mA of output current, catering to a broad range of power requirements.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the system from overheating, enhancing the product's reliability and lifespan.
  • Package Type: The TLV75511PDQNR comes in a compact WSON-6 package, which is space-saving and ideal for compact PCB layouts.

Applications

The versatility of the TLV75511PDQNR makes it suitable for numerous applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication devices
  • Smart sensors and IoT devices
  • Medical equipment

Quality and Support

Texas Instruments is known for its commitment to quality and the TLV75511PDQNR is no exception. Customers can expect robust support, including comprehensive technical documentation, design resources, and customer service from TI's extensive network. Whether you're developing a new project or optimizing an existing one, the TLV75511PDQNR provides a reliable power management solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1465 $50.5425
835+ $0.1202 $100.3670
1,290+ $0.1164 $150.1560
1,775+ $0.1127 $200.0425
2,300+ $0.1089 $250.4700
3,075+ $0.0977 $300.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,935 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess