EN
  • EN
  • DE

TLV7211AIDCKT

Part No TLV7211AIDCKT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 1
Output Type Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 15 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.04pA @ 5V
Current - Output (Typ) 30mA
Maximum Quiescent Current 18μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Operating Temperature Range -40°C ~ 85°C
Package 6-TSSOP, SC-88, SOT-363
Mounting SMD
Manufacturer Package SC-70-6
Win Source Part Number 1270594-TLV7211AIDCKT
Manufacturer Homepage www.ti.com
Family Name TLV7211A
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV7211AIDCKT CAD Model

Description

The TLV7211AIDCKT is a high-performance, single-channel comparator manufactured by Texas Instruments, designed for a wide array of applications requiring fast response times and low power consumption. This device is part of TI's extensive comparator portfolio and is well-suited for portable electronics due to its small form factor and efficiency.

Key Features

  • Supply Voltage Range: The TLV7211AIDCKT operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for various circuit designs and compatible with both 3.3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 40 µA, this comparator is optimized for battery-powered and low-power applications, ensuring minimal impact on overall system power usage.
  • High-Speed Operation: It offers a fast propagation delay of typically 4.5 µs, which is crucial for applications where quick response times are essential.
  • Rail-to-Rail Input: The device supports rail-to-rail input functionality, allowing for a wide input voltage range and increased flexibility in various signal conditions.
  • Push-Pull Output: The TLV7211AIDCKT features a push-pull output stage that can directly drive loads and does not require an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Package and Availability

The component is offered in a compact, 5-pin SC-70 (SOT-323) package, which is ideal for space-constrained applications. The small size and leadless design make it an excellent choice for modern, high-density electronic assemblies.

Applications

The TLV7211AIDCKT is well-suited for a range of applications, including:

  • Portable and battery-powered devices
  • Threshold detectors and level shifters
  • Zero-crossing detectors
  • Window comparators
  • Relay and solenoid drivers

With its combination of speed, power efficiency, and robustness, the TLV7211AIDCKT from Texas Instruments is an excellent choice for designers seeking a reliable and versatile comparator solution.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess