EN
  • EN
  • DE

TLV70433PKR

Part No TLV70433PKR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270569-TLV70433PKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70433PKR CAD Model

Description

Introducing the TLV70433PKR Voltage Regulator by Texas Instruments

The TLV70433PKR is a cutting-edge low-dropout (LDO) voltage regulator designed by the renowned semiconductor manufacturer Texas Instruments (TI). This highly efficient component is engineered to deliver a stable and precise 3.3V output voltage, making it an essential building block for a wide range of electronic applications. With its compact SOT-23 package, the TLV70433PKR is particularly suitable for space-constrained designs, providing a reliable power solution without compromising on performance or board real estate.

One of the key features of the TLV70433PKR is its low quiescent current, which makes it an ideal choice for battery-powered devices and other applications where power efficiency is paramount. The device boasts an impressive low dropout voltage, ensuring that it can maintain a stable output even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in applications with fluctuating power supplies or where minimal power loss is critical.

The TLV70433PKR is also equipped with a range of protective features to ensure the longevity and reliability of both the regulator and the application it powers. Overcurrent protection safeguards the device from excessive currents that could potentially cause damage, while thermal shutdown protection automatically turns off the regulator if it reaches an unsafe temperature, preventing thermal runaway. Additionally, the device offers stable operation with low equivalent series resistance (ESR) ceramic capacitors, further enhancing its performance and versatility.

Designed to meet the rigorous demands of modern electronic systems, the TLV70433PKR is a testament to Texas Instruments' commitment to providing high-quality, reliable components. Whether it's used in portable devices, microcontrollers, or any other power-sensitive applications, this LDO voltage regulator delivers consistent performance, ensuring that your electronics operate smoothly and efficiently.

With its combination of low power consumption, robust protection features, and stable output, the TLV70433PKR from Texas Instruments stands out as a superior choice for designers seeking an LDO voltage regulator that won't compromise on quality or efficiency.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2610 $50.8950
470+ $0.2142 $100.6740
725+ $0.2075 $150.4375
1,000+ $0.2008 $200.8000
1,290+ $0.1941 $250.3890
1,725+ $0.1740 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess