EN
  • EN
  • DE

TLV7041QDCKRQ1

Part No TLV7041QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE NANO POWER COMPARATOR / Comparator General Purpose Open-Drain, Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 40mA @ 5V
Current - Quiescent (Max) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 5-TSSOP, SC-70-5, SOT-353
Mounting Surface Mount
Supplier Device Package SC-70-5
Base Product Number TLV7041
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7041QDCKRQ1DKR,296-TLV7041QDCKRQ1CT,296-TLV7041QDCKRQ1TR
Standard Package 3,000
Win Source Part Number 1319507-TLV7041QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV7041QDCKRQ1 CAD Model

Description

TLV7041QDCKRQ1 - Texas Instruments High-Speed Comparator

The TLV7041QDCKRQ1 is a cutting-edge, high-speed, low-power voltage comparator designed by Texas Instruments, specifically engineered for the demanding requirements of automotive and industrial applications. This comparator is part of Texas Instruments' range of automotive-qualified products, ensuring reliability and performance in harsh environments.

Key Features:

  • Fast Response Time: The TLV7041QDCKRQ1 boasts a propagation delay typically only 260 ns, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed for efficiency, with a low supply current of 335 µA, which is ideal for power-sensitive systems.
  • Wide Supply Range: It operates over a broad supply voltage range from 2.7 V to 5.5 V, allowing for flexibility in various circuit designs.
  • Push-Pull Output: The comparator features a push-pull output stage, which eliminates the need for an external pull-up resistor and can directly drive loads.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including enhanced product change notification, defectivity guarantee, and ongoing reliability monitoring.

Applications:

The TLV7041QDCKRQ1 is versatile and can be used in a variety of applications, including:

  • Engine control units
  • Transmission control modules
  • Electric power steering
  • Battery management systems
  • DC-DC converters

Package and Availability:

The device is offered in a compact, 5-pin SC-70 package, which is suitable for space-constrained applications. The part number TLV7041QDCKRQ1 ensures that you are getting the automotive-qualified version of this high-performance comparator. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8132 $52.8580
150+ $0.6673 $100.0950
235+ $0.6464 $151.9040
320+ $0.6256 $200.1920
415+ $0.6047 $250.9505
555+ $0.5422 $300.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,858 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess