EN
  • EN
  • DE

TLV70032QDDCRQ1

Part No TLV70032QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA LOW-IQ LOW-DROPOUT REGULATOR FOR PORTABLE DEVICES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.2V
Voltage Dropout (Maximum) 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA ~ 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 1270562-TLV70032QDDCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLV70032-Q1
Introduction Date August 13, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV70032QDDCRQ1 CAD Model

Description

TLV70032QDDCRQ1 - Low-Dropout Regulator from Texas Instruments

The TLV70032QDDCRQ1 is a highly-efficient, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This component ensures a stable and reliable power supply, making it a crucial part of any sensitive electronic system.

Key Features

  • Output Voltage: The TLV70032QDDCRQ1 offers a fixed output voltage of 3.2V, which is ideal for powering various microcontrollers, sensors, and other digital ICs.
  • High Accuracy: This LDO provides excellent regulation with an accuracy of 2% over temperature, line, and load variations, ensuring consistent performance.
  • Low Dropout: With a low dropout voltage, it can maintain regulation with a minimal difference between the input and output voltage, which enhances efficiency and allows operation under a wider range of input voltages.
  • Current Capacity: It can deliver up to 200 mA of continuous output current, catering to a broad spectrum of power requirements.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device and the application from damage due to excessive heat or current.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, making it suitable for battery-powered applications.

Applications

The TLV70032QDDCRQ1 is designed for use in various automotive and industrial applications, including:

  • Infotainment and Cluster
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Factory Automation and Control
  • Building Automation

Package and Quality

This regulator is available in a small, 5-pin SOT-23 (DDC) package, which is suitable for space-constrained applications. The device is also qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, and is operational over a temperature range of -40°C to +125°C.

Conclusion

The TLV70032QDDCRQ1 from Texas Instruments is a reliable and robust LDO voltage regulator that offers precise voltage regulation, low quiescent current, and a suite of protection features, making it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9236 $50.7980
135+ $0.7579 $102.3165
205+ $0.7342 $150.5110
285+ $0.7105 $202.4925
365+ $0.6868 $250.6820
490+ $0.6158 $301.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess