EN
  • EN
  • DE

TLV6700QDDCRQ1

Part No TLV6700QDDCRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE LOW-POWER WINDOW COMP / Comparator Window SOT-23-THIN (6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Window
Number of Elements 2
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 13µA
Propagation Delay (Max) 29µs
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-THIN (6)
Base Product Number TLV6700
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV6700QDDCRQ1CT,296-TLV6700QDDCRQ1TR,296-TLV6700QDDCRQ1DKR
Standard Package 3,000
Win Source Part Number 967387-TLV6700QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TLV6700QDDCRQ1 CAD Model

Description

TLV6700QDDCRQ1 - High-Accuracy Window Comparator

The TLV6700QDDCRQ1 from Texas Instruments is a high-precision window comparator that operates over a 1.8 V to 18 V range and is specifically designed to meet the rigorous standards of automotive applications. This advanced device is housed in a small 6-pin SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features:

  • Wide Supply Voltage Range: The device can function with a supply voltage ranging from 1.8 V to 18 V, accommodating a variety of automotive and industrial power systems.
  • High Accuracy: Precision voltage thresholds and tight hysteresis ensure accurate monitoring, crucial for systems that require reliable and consistent operation.
  • Low Quiescent Current: Its design optimizes power consumption, drawing a low quiescent current which is essential for battery-powered applications.
  • Adjustable Thresholds: The device features externally adjustable thresholds that provide flexibility, allowing it to be tailored to specific application needs.
  • Push-Pull Outputs: The comparator provides push-pull outputs that deliver a robust signal, eliminating the need for external pull-up resistors.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, it is well-suited for the harsh environments found in automotive applications.
  • Automotive Qualified: The TLV6700QDDCRQ1 is qualified for automotive applications, adhering to the stringent requirements for reliability and performance in the automotive industry.

Applications:

The device is versatile and can be used in a wide array of applications, including:

  • Overvoltage and undervoltage monitoring
  • Windowed voltage monitoring for automotive systems
  • Battery stack monitoring
  • Power supply monitoring
  • Signal conditioning

The TLV6700QDDCRQ1 is a reliable and flexible solution for critical monitoring tasks in automotive and industrial systems. With its high accuracy and robust design, it ensures that electronic systems operate within their intended voltage ranges, contributing to the safety and efficiency of automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5570 $54.4950
80+ $1.2775 $102.2000
125+ $1.2376 $154.7000
170+ $1.1977 $203.6090
220+ $1.1578 $254.7160
290+ $1.0380 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess