EN
  • EN
  • DE

TLV6003DBVR

Part No TLV6003DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5V/µs
Gain Bandwidth Product 5.5 kHz
Current - Input Bias 100 pA
Voltage - Input Offset 390 µV
Current - Supply 1mA
Current - Output / Channel 200 µA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV6003
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV6003DBVRCT,296-TLV6003DBVRDKR,296-TLV6003DBVRTR
Standard Package 3,000
Win Source Part Number 1319476-TLV6003DBVR
Ultra Librarian 3D Model Ultra Librarian TLV6003DBVR CAD Model

Description

TLV6003DBVR - Texas Instruments

The TLV6003DBVR from Texas Instruments is a high-performance, low-power operational amplifier that is designed to provide precision amplification with minimal power consumption. This op-amp is part of TI's TLV600x family of operational amplifiers that feature rail-to-rail input and output swing capabilities.

Key Features

  • Supply Voltage: The device operates from a supply voltage ranging from 1.8V to 5.5V, making it suitable for battery-powered applications and low-voltage systems.
  • Low Power Consumption: With a quiescent current of just 10 µA, the TLV6003DBVR is optimized for power-sensitive applications, extending battery life without sacrificing performance.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output stages allow for a wide dynamic range, making it ideal for interfacing with analog-to-digital converters (ADCs) and other mixed-signal devices.
  • Gain Bandwidth Product: It features a gain bandwidth product of 1 MHz, which is suitable for a variety of audio and signal processing applications.
  • Low Input Bias Current: The device offers a low input bias current of 1 pA, reducing errors in high impedance sensor circuits and precision applications.

Applications

The TLV6003DBVR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Medical devices such as ECG and blood pressure monitors
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filtering
  • Audio processing

Packaging and Quality

Enclosed in a compact SOT-23-5 package, the TLV6003DBVR is designed for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is built to meet the rigorous standards required by industrial, automotive, and consumer markets.

Overall, the TLV6003DBVR operational amplifier from Texas Instruments is a reliable and efficient solution for designers looking to optimize their circuitry for power and performance in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0361 $51.8050
120+ $0.8502 $102.0240
185+ $0.8236 $152.3660
255+ $0.7970 $203.2350
325+ $0.7705 $250.4125
435+ $0.6908 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,290 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess