EN
  • EN
  • DE

TLV5637IDRG4

Part No TLV5637IDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DUAL 10-BIT SERIAL D/A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 5.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.4, ±0.1
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 055198-TLV5637IDRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLV5637IDRG4 CAD Model

Description

Product Overview: TLV5637IDRG4

The TLV5637IDRG4 is a dual-channel, 12-bit digital-to-analog converter (DAC) produced by Texas Instruments, renowned for its high performance and reliability in various applications. This component is designed to meet the precision and speed requirements of both industrial and consumer electronics, making it a versatile choice for designers.

Key Features

  • Resolution: The TLV5637IDRG4 offers a 12-bit resolution, providing precise analog output signals for accurate control and measurement systems.
  • Output Range: It supports a programmable output range, which can be set through the serial interface, allowing greater flexibility in matching the output voltage to the requirements of the application.
  • Interface: The device includes a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and digital signal processor (DSP) interfaces, ensuring easy integration into a wide array of systems.
  • Update Rate: With a fast settling time, the TLV5637IDRG4 is capable of handling update rates up to 1 MSPS, making it suitable for high-speed applications.
  • Power Supply: It operates from a 5V single power supply, minimizing the power requirements for the system.
  • Power-On Reset: The DAC outputs are initialized to mid-scale upon power-up, providing a predictable startup state and reducing potential glitches in the system.
  • Package: The TLV5637IDRG4 is available in a compact 16-pin SOIC package, which is ideal for space-constrained applications.

Applications

The TLV5637IDRG4 is suitable for a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Motor control systems
  • Analog output modules

Conclusion

With its dual 12-bit DACs, programmable output range, and high-speed interface, the TLV5637IDRG4 from Texas Instruments is an excellent choice for designers who require precise analog signal generation. Its ease of integration, combined with low power consumption and a compact package, makes this DAC a highly efficient solution for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess