EN
  • EN
  • DE

SA-7050TB(1)

Part No SA-7050TB(1)
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 311628-SA-7050TB(1)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA-7050TB(1) CAD Model

Description

The SA-7050TB(1) is a rotary encoder manufactured by Copal Electronics Inc. As with other rotary encoders, it converts mechanical rotation into an electrical signal, providing feedback on position or rotation. The '(1)' and 'TB' likely denote specific variations in terminal configuration or other minor design differences compared to similar models.

Applications:

  • Industrial Control Systems: Used for position feedback in automated machinery, robotic arms, and conveyor systems.
  • Medical Devices: Implemented in medical imaging equipment, patient positioning systems, and surgical tools for precise control.
  • Instrumentation and Measurement: Integrated into laboratory equipment, scientific instruments, and testing devices for accurate angle measurement.
  • Audio/Visual Equipment: Used for volume control, menu navigation, and parameter adjustment in professional audio consoles, mixing boards, and video editing systems.
  • Automotive Electronics: Employed in dashboard controls, infotainment systems, and other automotive applications requiring rotational input.

Features:

  • Rotary to Digital Conversion: Converts rotational motion into a digital signal representing the angle.
  • Incremental Encoding: Typically uses incremental encoding, providing pulses that represent changes in angular position.
  • High Resolution: Offers a high number of pulses per revolution for fine-grained control and precise measurement.
  • Durable Construction: Designed for long-term reliability and resistance to environmental factors.
  • Compact Design: Available in various sizes to accommodate different space constraints.
  • Multiple Mounting Options: Offers different mounting configurations for easy integration into various systems.

Benefits:

  • Precise Positional Feedback: Provides accurate and reliable feedback on rotational position.
  • Easy to Interface: Can be easily interfaced with microcontrollers, PLCs, and other control systems.
  • Robust Performance: Offers reliable performance in demanding industrial environments.
  • Long Service Life: Designed for long-term operation with minimal maintenance.

For detailed technical specifications such as pulses per revolution (PPR), operating voltage, output type, shaft dimensions, and mounting details, refer to the official datasheet from Copal Electronics. The datasheet will provide precise information necessary for proper integration and operation of the SA-7050TB(1) in a specific application.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess