EN
  • EN
  • DE

TLV5629IPWR

Part No TLV5629IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8BIT 1/3US DAC S/O 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.3, ±0.1
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 126042-TLV5629IPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5629IPWR CAD Model

Description

Product Overview: Texas Instruments TLV5629IPWR

The TLV5629IPWR from Texas Instruments is a high-performance, octal 8-bit digital-to-analog converter (DAC) designed to deliver precision and speed for a wide range of applications. Encased in a compact TSSOP PowerPAD™ package, this DAC is optimized for digital control in systems where space and power efficiency are critical.

Key Features

  • Resolution: 8 bits of resolution provide a fine level of control, making the TLV5629IPWR suitable for precise applications such as process control and automation.
  • Channels: With eight independent DAC channels, this component can manage multiple outputs simultaneously, simplifying design and reducing component count.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI™, QSPI™, MICROWIRE™, and DSP interfaces, allowing for easy integration into existing systems.
  • Speed: Fast settling times and a high throughput rate ensure that the TLV5629IPWR can keep up with demanding applications that require quick data processing and conversion.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low power consumption, making it ideal for portable and battery-operated equipment.
  • Programmable: Each DAC channel can be programmed individually for gain and offset, providing versatility and fine control over the output signals.
  • Power-On Reset: The DAC outputs are initialized to mid-scale or zero-scale upon power-up, providing predictable behavior and easing system initialization.

Applications

The TLV5629IPWR is engineered to serve in various applications where accuracy and multi-channel capabilities are essential. It is commonly used in industrial control systems, automated test equipment, robotics, data acquisition systems, and digital signal processing. Its robust design ensures reliable performance in harsh environments, making it a trusted component for mission-critical applications.

Quality and Support

Texas Instruments is renowned for its commitment to quality and long-term reliability. The TLV5629IPWR is backed by comprehensive technical support and documentation, ensuring designers have access to the resources they need to integrate this DAC successfully into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5610 $52.9270
17+ $6.2039 $105.4663
25+ $6.0101 $150.2525
35+ $5.8162 $203.5670
45+ $5.6223 $253.0035
60+ $5.0407 $302.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess