EN
  • EN
  • DE

TLV5624CDGK

Part No TLV5624CDGK
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8VSSOP / 8 Bit Digital to Analog Converter 1 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Tube
Number of Bits 8
Number of D/A Converters 1
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
INL/DNL (LSB) ±0.3, ±0.07
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting Surface Mount
Base Product Number TLV5624
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44301-5,TLV5624CDGKG4-ND,-TLV5624CDGKG4,-TLV5624CDGKG4-NDR,TLV5624CDGKG4,-296-44301-5-ND,TEXTISTLV5624CDGK,-296-44301-5,TLV5624CDGK-ND,2156-TLV5624CDGK
Standard Package 80
Win Source Part Number 1322900-TLV5624CDGK
Ultra Librarian 3D Model Ultra Librarian TLV5624CDGK CAD Model

Description

The TLV5624CDGK is a high-performance, 8-bit digital-to-analog converter (DAC) brought to you by Texas Instruments, a global leader in semiconductor design and manufacturing. This precision DAC is designed for easy integration into a wide range of applications, including industrial control systems, programmable logic controllers, and digital signal processing.

Key Features

  • Resolution: The TLV5624CDGK offers an 8-bit resolution, providing fine granularity for your analog output needs.
  • Quad DAC Configuration: It features a quad DAC setup, enabling four separate analog outputs from a single chip, which simplifies design and conserves board space.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it ideal for battery-powered and portable applications.
  • Flexible Reference Voltage: The device accepts a wide range of reference voltages, offering versatility in different system designs and ensuring compatibility with various sensors and inputs.
  • Serial Interface: It incorporates a serial interface for communication, which reduces the number of required I/O pins and simplifies PCB layout.
  • Settling Time: The DAC boasts a fast settling time, ensuring quick and accurate updates to the analog output levels.
  • Package: The TLV5624CDGK is available in a compact, surface-mount VSSOP (Very Small Shrink Outline Package), which is suitable for space-constrained applications.

Applications

The TLV5624CDGK is versatile and can be used in various applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instruments
  • Digital gain and offset adjustment
  • Motor control

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The TLV5624CDGK is built to meet stringent industry standards, ensuring performance and durability for critical applications. With Texas Instruments' reputation for excellence, you can trust this DAC to deliver consistent and reliable performance in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3235 $51.8820
29+ $3.5475 $102.8775
44+ $3.4366 $151.2104
61+ $3.3258 $202.8738
78+ $3.2149 $250.7622
105+ $2.8823 $302.6415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess