EN
  • EN
  • DE

TLV5610IYE

Part No TLV5610IYE
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12-BIT OCTAL CMOS DIE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±2, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package Diesale
Win Source Part Number 033102-TLV5610IYE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 150
Ultra Librarian 3D Model Ultra Librarian TLV5610IYE CAD Model

Description

Introducing the Texas Instruments TLV5610IYE

The TLV5610IYE from Texas Instruments is a high-performance, octal 12-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial and communication applications. This precision DAC features a flexible 8-channel configuration, allowing for versatile use in systems that require multiple analog outputs with high accuracy and low power consumption.

At the heart of the TLV5610IYE is its innovative architecture, which ensures excellent stability and a fast settling time. The device operates with a 2.7V to 5.5V power supply, making it suitable for a wide range of applications from battery-powered devices to more traditional powered equipment. The low power consumption of the TLV5610IYE is particularly beneficial for portable and remote applications, where power efficiency is paramount.

Each of the eight DAC channels can be individually programmed via a 3-wire serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into existing systems. The interface also supports daisy-chaining of multiple devices, which simplifies the design of systems requiring more than eight DAC channels.

The TLV5610IYE offers a flexible reference voltage input, which can be set by the user to accommodate a variety of output ranges. This feature provides the adaptability needed for custom voltage levels in specific applications. Additionally, the device boasts a double-buffered interface, which allows for simultaneous update of all DACs or individual updates, providing precise control over the analog outputs.

Reliability is a key aspect of the TLV5610IYE, and it is reflected in its robust design, which includes a power-on reset function that initializes the DAC outputs to a mid-scale or zero-scale, depending on user configuration. This ensures a predictable startup behavior and prevents unwanted transients during power-up.

Designed in a compact, surface-mount LQFP-38 package, the TLV5610IYE is ideal for space-constrained applications. Whether it's for process control, automated test equipment, or digital signal processing, the TLV5610IYE from Texas Instruments is a versatile solution that delivers precision and performance in a small footprint.

For more information and to view detailed specifications, visit the Texas Instruments website or consult the TLV5610IYE datasheet.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0134 $60.0402
7+ $16.4213 $114.9491
10+ $15.9081 $159.0810
13+ $15.3950 $200.1350
17+ $14.8818 $252.9906
23+ $13.3423 $306.8729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess