EN
  • EN
  • DE

TLV5606CDGK

Part No TLV5606CDGK
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.7 V TO 5.5 V LOW POWER 10-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN | IC DAC 10BIT V-OUT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 20μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.3V, 5V
Supply Voltage , Digital 2.7V ~ 3.3V, 5V
INL/DNL (LSB) ±0.5, ±0.2
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number TLV5606
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1270488-TLV5606CDGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5606CDGK CAD Model

Description

Product Overview: Texas Instruments TLV5606CDGK

The TLV5606CDGK from Texas Instruments is a precision digital-to-analog converter (DAC) designed to provide high-performance and reliable solutions for a wide range of applications. This 8-bit DAC is part of Texas Instruments' esteemed family of digital-to-analog conversion products, known for their quality and versatility.

Featuring a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, the TLV5606CDGK ensures ease of integration into various microcontroller-based systems. The device operates with a supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems, which is particularly beneficial for battery-powered and portable devices where power efficiency is crucial.

Key Features:

  • Resolution: 8-bit resolution provides sufficient granularity for many control and processing tasks, ensuring accurate signal conversion and smooth analog output.
  • Interface: The device's serial interface is compatible with multiple communication protocols, allowing for easy integration into existing digital systems.
  • Power Supply: With a wide operating range of 2.7V to 5.5V, the TLV5606CDGK is versatile and can be used in various power environments.
  • Package: Encased in an 8-pin VSSOP (DGK) package, the TLV5606CDGK offers a compact footprint that is ideal for space-constrained applications.

Applications:

The TLV5606CDGK is suitable for a multitude of applications that require digital-to-analog conversion, including:

  • Portable instruments
  • Process control
  • Data acquisition systems
  • Motor control
  • Analog output drivers

With its robust design and reliable performance, the TLV5606CDGK is a go-to choice for engineers and designers looking for a cost-effective yet high-quality DAC solution. Whether employed in industrial, commercial, or consumer products, this DAC from Texas Instruments stands out for its ease of use, integration flexibility, and consistent performance.

For further details, specifications, and support resources, customers can visit the Texas Instruments website or contact their local Texas Instruments sales office.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $54.6000
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3311 $53.2440
95+ $1.0922 $103.7590
145+ $1.0581 $153.4245
200+ $1.0240 $204.8000
255+ $0.9898 $252.3990
340+ $0.8874 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess