EN
  • EN
  • DE

LTC2633CTS8-HI12#TRPBF

Part No LTC2633CTS8-HI12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DL SPI I2C TSOT23-8 / DAC 2-CH 12-bit 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 2
Settling Time 4.7μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782802-LTC2633CTS8-HI12#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2633
Introduction Date March 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2633CTS8-HI12#TRPBF CAD Model

Description

LTC2633CTS8-HI12#TRPBF - Digital-to-Analog Converter from Linear Technology

The LTC2633CTS8-HI12#TRPBF is a high-precision digital-to-analog converter (DAC) component from Linear Technology, designed to provide reliable and accurate analog outputs from digital input signals. This particular model is part of the LTC2633 series, which is known for its compact, low-power, and dual 12-bit DACs. The LTC2633CTS8-HI12#TRPBF comes in a TSOT-23 package, making it suitable for space-constrained applications.

Featuring an integrated, high-accuracy reference, the LTC2633CTS8-HI12#TRPBF ensures stability and reduces the need for external components. This makes it an ideal solution for systems that require a stable reference voltage without sacrificing board space. The device operates from a single 2.7V to 5.5V supply, providing designers with flexibility in various power environments.

One of the key features of this DAC is its I2C interface, which allows for easy communication with microcontrollers or microprocessors. The interface supports standard, fast, and high-speed modes, offering versatility for different system requirements. Additionally, the LTC2633CTS8-HI12#TRPBF has a selectable internal reference, which can be powered down when not in use to conserve power.

The LTC2633CTS8-HI12#TRPBF is designed to deliver high performance with a total unadjusted error (TUE) of ±0.1% of the full-scale range maximum, ensuring precise and consistent analog outputs. The DAC also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

With its robust feature set, the LTC2633CTS8-HI12#TRPBF is suitable for a wide range of applications including industrial automation, process control, data acquisition systems, and portable battery-powered devices. Its compact size, low power consumption, and precision make it a top choice for engineers and designers looking to integrate a reliable DAC into their systems.

Linear Technology's commitment to high-quality components ensures that the LTC2633CTS8-HI12#TRPBF meets the stringent requirements of modern electronic systems, providing a reliable and efficient solution for digital-to-analog conversion needs.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess