EN
  • EN
  • DE

TLV5604CDR

Part No TLV5604CDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH Resistor-String 10-bit 16-Pin SOIC T/R / IC 10-BIT QUAD SER DAC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 4
Settling Time 18μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±1 (Max), ±0.1
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 116361-TLV5604CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV5604
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV5604CDR CAD Model

Description

Product Overview: Texas Instruments TLV5604CDR

The Texas Instruments TLV5604CDR is a high-performance, low-power, quad 8-bit digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This integrated circuit is part of TI's esteemed line of data converters that combine advanced circuit design and manufacturing techniques to offer improved functionality and performance.

Key Features

  • Resolution: The TLV5604CDR features an 8-bit resolution, providing sufficient granularity for many control and processing tasks.
  • Quad Channels: Equipped with four independent DAC channels, it allows for multiple signal outputs, making it ideal for complex systems requiring multiple analog signals.
  • Supply Voltage: It operates on a 2.7V to 5.5V supply voltage range, ensuring compatibility with various logic levels and providing design flexibility.
  • Interface: The device includes a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, facilitating easy integration into digital systems.
  • Settling Time: With a fast settling time, the TLV5604CDR can quickly reach its output levels, which is crucial for time-sensitive applications.
  • Power Consumption: It is designed for low power consumption, making it an excellent choice for battery-powered and portable applications.
  • Packaging: The TLV5604CDR comes in a small-outline package (SOIC), which is ideal for space-constrained applications.

Applications

The versatility of the TLV5604CDR allows it to be used in various applications, including:

  • Battery-operated equipment
  • Digital gain and offset adjustment
  • Motor control
  • Process control and automation
  • Data acquisition systems
  • Portable instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV5604CDR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Whether used in industrial, automotive, or consumer electronics, the TLV5604CDR from Texas Instruments is a dependable choice for precision analog output needs.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1574 $52.6296
10+ $10.7958 $107.9580
15+ $10.4585 $156.8775
20+ $10.1211 $202.4220
26+ $9.7837 $254.3762
35+ $8.7716 $307.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess