EN
  • EN
  • DE

TLV431IDBVTG4

Part No TLV431IDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5 / V-Ref Adjustable 1.24V to 6V 15mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 6V
Output Current 15mA
Tolerance ±1.5%
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 797131-TLV431IDBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLV431
Introduction Date June 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV431IDBVTG4 CAD Model

Description

Overview of Texas Instruments TLV431IDBVTG4

The TLV431IDBVTG4 from Texas Instruments is a precision low-voltage shunt voltage reference that offers an excellent combination of performance, power efficiency, and flexibility. This device is designed to operate in a wide range of applications, from portable electronics to industrial control systems, where a stable and accurate voltage reference is critical.

Key Features and Benefits

  • Adjustable Output Voltage: The TLV431IDBVTG4 features an adjustable output voltage that can be set from V<sub>REF to 6V with two external resistors. This allows for high flexibility in various design configurations.
  • Low Voltage Operation: With a minimum cathode voltage of just 1.24V, this device is ideal for low voltage applications, making it suitable for battery-operated devices.
  • High Accuracy: The TLV431IDBVTG4 offers a precision voltage reference with a typical temperature drift of only 6ppm/°C, ensuring stable performance across a wide temperature range.
  • Low Dynamic Impedance: The dynamic output impedance of 0.22Ω (typical) combined with a fast turn-on response provides excellent transient response, making it suitable for applications with varying load conditions.
  • Extended Temperature Range: This device is operational over an industrial temperature range of -40°C to 85°C, which makes it robust for use in harsh environmental conditions.

Applications

The TLV431IDBVTG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Power Supplies
  • Data Acquisition Systems
  • Instrumentation
  • Industrial Control Systems

Package and Quality

The device is offered in a small SOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the TLV431IDBVTG4 is designed to meet these rigorous requirements, providing reliable performance for critical applications.

In summary, the TLV431IDBVTG4 from Texas Instruments is a highly accurate, low-power shunt voltage reference that offers designers a flexible solution for maintaining voltage stability in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4152 $51.9000
295+ $0.3407 $100.5065
455+ $0.3301 $150.1955
630+ $0.3194 $201.2220
810+ $0.3088 $250.1280
1,085+ $0.2768 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess