EN
  • EN
  • DE

TLV431BIDBZR

Part No TLV431BIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033088-TLV431BIDBZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TLV431BIDBZR CAD Model

Description

Overview of Texas Instruments TLV431BIDBZR

The Texas Instruments TLV431BIDBZR is a precision low-voltage shunt regulator that offers excellent stability and accuracy for voltage regulation applications. Designed with a focus on flexibility and reliability, this adjustable shunt regulator is widely used in various power supply circuits, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The TLV431BIDBZR provides an adjustable output voltage from 1.24V to 16V, allowing for a wide range of applications.
  • Low Voltage Operation: With a minimum cathode voltage requirement of just 1.24V for regulation, this device is ideal for low-voltage operations.
  • High Accuracy: It features a typical temperature drift of only 6ppm/°C and an initial accuracy of 0.5% (A grade), ensuring precise voltage regulation.
  • Low Dynamic Output Impedance: A low output impedance of 0.22 ohms enhances load regulation and reduces output noise.
  • Surface-Mount Package: The device comes in a small SOT-23 package, making it suitable for compact PCB designs.

Applications

  • Power supplies
  • Portable electronics
  • Battery chargers
  • Reference voltage sources
  • Voltage monitoring
  • Adjustable regulators

Performance and Durability

The TLV431BIDBZR is designed to perform reliably in a wide range of environmental conditions. It can operate over an extended industrial temperature range from -40°C to +85°C, making it suitable for industrial applications. Additionally, its robust design ensures long-term stability and performance.

Quality and Support

As a product from Texas Instruments, the TLV431BIDBZR is backed by the company's reputation for high-quality semiconductor products and excellent customer support. Detailed datasheets, application notes, and design resources are available to assist in the integration of the TLV431BIDBZR into your electronic designs.

With its combination of features, the TLV431BIDBZR shunt regulator is an excellent choice for designers looking for a reliable and flexible voltage reference solution.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3863 $50.2190
320+ $0.3170 $101.4400
490+ $0.3071 $150.4790
675+ $0.2972 $200.6100
875+ $0.2873 $251.3875
1,170+ $0.2575 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,801 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess