EN
  • EN
  • DE

TLV431BCLP

Part No TLV431BCLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3 / V-Ref Adjustable 1.24V to 6V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 797129-TLV431BCLP
Popularity Medium
Supply and Demand Status Limited
Family Name TLV431
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV431BCLP CAD Model

Description

Product Overview: TLV431BCLP from Texas Instruments

The TLV431BCLP is a precision low-voltage shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in various applications. This semiconductor device is specifically designed to operate at a nominal voltage of 1.24V with a precision of 0.5% at 25°C. It features a low output voltage range that is adjustable from 1.24V to 16V when used with an external resistor divider.

The TLV431BCLP is characterized for operation from -40°C to 85°C, which makes it suitable for a broad range of temperature-sensitive applications. Its low dynamic output impedance and fast turn-on response are beneficial for precision voltage regulation, making it an ideal choice for use in power supplies, battery management systems, and voltage monitoring circuits.

One of the key attributes of this voltage reference is its low minimum operating current, which can range from 1µA to 100µA, thereby ensuring high efficiency in portable and battery-powered devices. The TLV431BCLP also offers excellent thermal stability and a low temperature coefficient, which contributes to its high reliability over the entire operating temperature range.

This device is offered in a TO-92 package, which is widely used for through-hole mounting, making it easy to integrate into various circuit designs. The TLV431BCLP can be used as a replacement for zener diodes in many applications requiring an improvement in zener performance.

In summary, the TLV431BCLP voltage reference from Texas Instruments is a versatile and reliable component that provides a stable reference voltage for precision applications. Its low voltage operation, adjustable output, and high accuracy make it particularly well-suited for use in power-sensitive devices. Whether you're designing a consumer electronic gadget, an industrial piece of equipment, or an automotive system, the TLV431BCLP is an excellent choice for maintaining voltage integrity.

Key Features:

  • Nominal voltage: 1.24V
  • Precision: 0.5% at 25°C
  • Adjustable output voltage range: 1.24V to 16V
  • Operating temperature range: -40°C to 85°C
  • Low minimum operating current: 1µA to 100µA
  • Low dynamic output impedance
  • Fast turn-on response
  • Excellent thermal stability
  • TO-92 package for easy integration

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess