EN
  • EN
  • DE

TLV4313IPWR

Part No TLV4313IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TLV4313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47288-2, 296-47288-1, 296-47288-6, TLV4313IPWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900221-TLV4313IPWR
Ultra Librarian 3D Model Ultra Librarian TLV4313IPWR CAD Model

Description

Product Overview: Texas Instruments TLV4313IPWR

The Texas Instruments TLV4313IPWR is a precision low-voltage shunt voltage reference IC that offers the flexibility of a programmable voltage reference with the stability and accuracy required for high-end applications. This device is part of the TLV431 series, renowned for its reliability and performance in a wide range of electronic systems.

Featuring a low output voltage range that can be set to any value between Vref (approximately 1.24V) and 6V with two external resistors, the TLV4313IPWR provides excellent temperature stability and low dynamic impedance. These characteristics make it an ideal choice for precision voltage regulation in mixed analog/digital circuits, portable electronics, and adjustable power supplies.

Key Features

  • Adjustable Output Voltage: This device allows for an adjustable output voltage from 1.24V to 6V, providing design flexibility for various applications.
  • Low Temperature Coefficient: The TLV4313IPWR boasts a typical temperature coefficient of 6ppm/°C, ensuring stable performance across a wide temperature range.
  • Low Operational Current: With an operational current as low as 80μA, this voltage reference helps to maintain energy efficiency in battery-powered devices.
  • High Accuracy: The reference voltage tolerance is as low as ±0.5% at 25°C, and ±1% over the full operating temperature range, providing precise voltage regulation.
  • Wide Operating Temperature Range: This device can operate over a temperature range of -40°C to 85°C, suitable for industrial and automotive environments.
  • Small Footprint: Housed in a TSSOP-14 package, the TLV4313IPWR is compact and suitable for space-constrained applications.

Applications

  • Adjustable Power Supplies
  • Battery Chargers
  • Data Acquisition Systems
  • Portable Electronics
  • Precision Instrumentation
  • Consumer Electronics

The TLV4313IPWR from Texas Instruments is a versatile, high-performance shunt voltage reference that delivers precision, stability, and energy efficiency, making it an excellent choice for designers looking to enhance the performance of their power management systems. Its small size, coupled with its robust feature set, ensures that it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1531 $51.8895
95+ $1.0802 $102.6190
145+ $1.0437 $151.3365
210+ $0.9707 $203.8470
270+ $0.9342 $252.2340
335+ $0.8977 $300.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess