EN
  • EN
  • DE

TLV4112TDA2

Part No TLV4112TDA2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP RRO DIE / Op Amp Dual Precision Amplifier R-R O/P 6V 11-Pin Bare Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Output Type Rail-to-Rail
Package Die
Win Source Part Number 797128-TLV4112TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name TLV4112-DIE
Introduction Date November 06, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV4112TDA2 CAD Model

Description

Product Overview: TLV4112TDA2 from Texas Instruments

The TLV4112TDA2 is a high-performance, dual operational amplifier engineered by Texas Instruments to meet the stringent requirements of a variety of applications. This op-amp is designed with a focus on speed and power efficiency, making it an ideal choice for battery-powered and portable devices.

Key Features

  • High Output Drive: The TLV4112TDA2 is capable of delivering a high output current, which is crucial for driving heavy loads without compromising performance.
  • Wide Bandwidth: With a bandwidth of several megahertz, this op-amp can handle high-speed signals, ensuring that it keeps up with the demands of modern, fast-paced electronics.
  • Low Distortion: The design of the TLV4112TDA2 minimizes harmonic distortion, making it suitable for audio applications and other sensitive signal processing tasks.
  • Low Noise: Noise can be a critical factor in many circuits, and the TLV4112TDA2 boasts a low-noise specification that helps maintain signal integrity.
  • Power Efficiency: Texas Instruments has optimized this device for low quiescent current, which extends battery life in portable applications.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail maximizes the dynamic range in single-supply operations.

Applications

The TLV4112TDA2 is versatile and can be used in a multitude of applications. These include:

  • Audio and Video Signal Processing
  • Test and Measurement Equipment
  • Active Filters
  • Data Acquisition Systems
  • Portable and Battery-powered Devices
  • Medical Instruments

Quality and Reliability

As with all Texas Instruments products, the TLV4112TDA2 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability in a wide range of environmental conditions. This commitment to quality makes the TLV4112TDA2 a dependable choice for critical and demanding applications.

For designers and engineers looking for an op-amp that provides a balance between speed, power efficiency, and performance, the TLV4112TDA2 from Texas Instruments is an excellent option that doesn't compromise on quality.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess