EN
  • EN
  • DE

TLV4082QDBVRQ1

Part No TLV4082QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE DUAL COMPARATOR WITH / Comparator General Purpose Open-Drain SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Current - Output (Typ) 5mA
Current - Quiescent (Max) 6.5µA
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Base Product Number TLV4082
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV4082QDBVRQ1CT,296-TLV4082QDBVRQ1TR,296-TLV4082QDBVRQ1DKR
Standard Package 3,000
Win Source Part Number 970612-TLV4082QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV4082QDBVRQ1 CAD Model

Description

Product Overview: TLV4082QDBVRQ1 from Texas Instruments

The TLV4082QDBVRQ1 is a high-precision, automotive-grade operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TLV4082 family, which is known for its low offset voltage, low drift, and low power consumption, making it an excellent choice for a wide range of automotive applications where accuracy and stability are critical.

Key Features

  • Low Offset Voltage: The TLV4082QDBVRQ1 boasts a very low input offset voltage, which greatly enhances the accuracy of the signal processing in automotive electronics.
  • Temperature Drift: With its low drift over temperature, this operational amplifier ensures consistent performance across a wide range of operating conditions, which is essential for automotive environments.
  • Power Consumption: Designed for energy efficiency, the device features low quiescent current, making it ideal for battery-powered applications or energy-saving requirements in modern vehicles.
  • Automotive Qualification: As a Q1 device, the TLV4082QDBVRQ1 meets the stringent requirements of the automotive industry, including reliability and performance standards.
  • Single-Supply Operation: This op-amp can operate from a single power supply, simplifying power management in a vehicle's electronic system.
  • Package: The device comes in a small, surface-mount SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The TLV4082QDBVRQ1 is well-suited for various automotive applications, including:

  • Sensor signal conditioning
  • Battery management systems
  • Electronic power steering
  • Body control modules
  • Infotainment systems

With its robust design and high precision, the TLV4082QDBVRQ1 is a reliable choice for engineers looking to develop advanced automotive systems. Texas Instruments' commitment to quality and performance is evident in this product, ensuring that it meets the evolving needs of the automotive industry while providing design flexibility and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9558 $50.2486
42+ $2.4253 $101.8626
64+ $2.3495 $150.3680
88+ $2.2737 $200.0856
114+ $2.1979 $250.5606
153+ $1.9706 $301.5018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,051 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess