EN
  • EN
  • DE

TLV4051R1YKAR

Part No TLV4051R1YKAR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 4DSBGA / Comparator General Purpose Push-Pull, Rail-to-Rail 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) -
Current - Input Bias (Max) 10pA @ 5V
Current - Output (Typ) 50mA @ 5V
Current - Quiescent (Max) 3.5µA
CMRR, PSRR (Typ) -
Propagation Delay (Max) 360ns
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 4-XFBGA, DSBGA
Mounting Type Surface Mount
Supplier Device Package 4-DSBGA
Base Product Number TLV4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357457-TLV4051R1YKAR
Ultra Librarian 3D Model Ultra Librarian TLV4051R1YKAR CAD Model

Description

Product Overview: TLV4051R1YKAR

The TLV4051R1YKAR is a high-performance, precision operational amplifier (op-amp) from Texas Instruments, designed to meet the needs of a wide range of applications. This op-amp features a unique combination of speed, accuracy, and power efficiency, making it an ideal choice for designers who require a balance between performance and power consumption.

Key Features

  • High Precision: The TLV4051R1YKAR offers excellent precision with a low offset voltage, ensuring accurate signal amplification and processing. This makes it suitable for precision applications such as sensor interfacing and analog-to-digital conversion.
  • Low Power Consumption: With its optimized design, the device maintains a low quiescent current, which is critical for battery-powered and energy-sensitive applications.
  • Wide Bandwidth: This op-amp provides a wide bandwidth without compromising stability, allowing it to handle a variety of signals with different frequency characteristics effectively.
  • Robust Output Drive: The TLV4051R1YKAR can drive capacitive loads with ease, making it versatile for driving various types of loads in complex circuits.
  • Rail-to-Rail Output: The op-amp's rail-to-rail output stage enables it to swing close to the supply rails, maximizing the dynamic range in single-supply applications.

Applications

The TLV4051R1YKAR is suited for a multitude of applications that require high precision and low power. It is commonly used in:

  • Test and measurement equipment
  • Data acquisition systems
  • Portable and battery-powered devices
  • Analog filters
  • Medical devices
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV4051R1YKAR is no exception. The product is designed to meet stringent industry standards, ensuring long-term reliability and performance. This operational amplifier is available in a compact package, providing a space-saving solution for high-density PCB designs.

Overall, the TLV4051R1YKAR from Texas Instruments represents a blend of precision, power efficiency, and versatility, making it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9023 $54.1380
140+ $0.7404 $103.6560
210+ $0.7172 $150.6120
290+ $0.6941 $201.2890
375+ $0.6710 $251.6250
500+ $0.6016 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,634 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess