EN
  • EN
  • DE

TLV3544IDR

Part No TLV3544IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name TLV3544
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45351-2, 296-45351-1, 296-45351-6, TLV3544IDR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936887-TLV3544IDR
Ultra Librarian 3D Model Ultra Librarian TLV3544IDR CAD Model

Description

Overview of TLV3544IDR from Texas Instruments

The TLV3544IDR is a high-performance, low-power, quad operational amplifier designed by Texas Instruments to meet the demands of a wide range of applications. This op-amp features a unique combination of speed, precision, and low-voltage operation, making it an ideal choice for battery-powered devices, portable instrumentation, and other applications where power efficiency is crucial.

Key Features

  • High Speed: With a slew rate of 4.5 V/µs and a bandwidth of 3 MHz, the TLV3544IDR is capable of handling fast signal changes, making it suitable for audio processing, video and imaging systems, and high-speed filtering.
  • Low Power Consumption: It operates with a quiescent current of just 1 mA per channel, which helps to extend battery life in portable applications.
  • Single-Supply Operation: The device can operate from a single supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in design and compatibility with various power sources.
  • Rail-to-Rail Output: The TLV3544IDR features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial when working with low supply voltages.
  • Input Common-Mode Voltage Range: It includes an input common-mode voltage range that extends below the negative rail and up to the positive rail, ensuring that the op-amp can handle signals near ground in single-supply applications.

Applications

The versatility of the TLV3544IDR makes it suitable for a broad array of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Active filters and data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment

Package and Quality

The TLV3544IDR is offered in a small-size SOIC-14 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, with design and manufacturing processes that ensure reliability and performance.

In summary, the TLV3544IDR from Texas Instruments is a versatile, efficient, and reliable solution for a multitude of electronic applications where a high-quality operational amplifier is required.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8680 $56.0400
70+ $1.5327 $107.2890
105+ $1.4848 $155.9040
140+ $1.4369 $201.1660
180+ $1.3890 $250.0200
245+ $1.2453 $305.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,139 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess