EN
  • EN
  • DE

TLV320DAC33NIZQCR

Part No TLV320DAC33NIZQCR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC STEREO/AUDIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Channels 2
Base Product Number TLV320
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 804841-TLV320DAC33NIZQCR
Ultra Librarian 3D Model Ultra Librarian TLV320DAC33NIZQCR CAD Model

Description

The TLV320DAC33NIZQCR is a state-of-the-art audio digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its high-performance audio solutions. This product is specifically engineered to deliver premium sound quality for a variety of consumer electronics, including portable audio devices, smartphones, tablets, and digital music players.

Key Features

  • High-Resolution Audio: The DAC supports high-resolution audio formats, ensuring crystal-clear sound reproduction with rich details and minimal distortion.
  • Low Power Consumption: It is designed for efficiency, with a low power consumption that makes it ideal for battery-powered devices.
  • Dynamic Range Control: With integrated dynamic range control, the TLV320DAC33NIZQCR can adjust the audio signal to prevent clipping and reduce noise, leading to a more pleasant listening experience.
  • Flexible Sampling Rates: The device supports a wide range of sampling rates, accommodating various audio sources and quality levels.
  • Compact Design: Its small footprint allows for easy integration into compact electronic devices without sacrificing performance.

Technical Specifications

  • Audio Data Interface: I2S, L/R justified, DSP
  • Resolution: 24-bit
  • Sampling Rate: 8kHz to 96kHz
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: Analog: 2.7V to 3.6V, Digital: 1.65V to 1.95V
  • Package / Case: 32-WQFN

Applications

The TLV320DAC33NIZQCR is versatile and can be used in a variety of applications that require high-quality audio output. Its performance and size make it an excellent choice for:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Digital Music Players
  • Audio Docking Stations
  • Home Theater Systems

With its robust feature set and superior audio quality, the TLV320DAC33NIZQCR from Texas Instruments stands out as a top-tier DAC solution for manufacturers and designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess