EN
  • EN
  • DE

TLV320DAC23IRHDG4

Part No TLV320DAC23IRHDG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo Audip D/A Converter, 8-to 96 kHz With intergrated haeadphone Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270396-TLV320DAC23IRHDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23IRHDG4 CAD Model

Description

The TLV320DAC23IRHDG4, manufactured by Texas Instruments, is a high-fidelity audio digital-to-analog converter (DAC) designed to deliver exceptional sound quality in a wide range of consumer and professional audio applications. This DAC is part of Texas Instruments' esteemed audio IC product line, which is renowned for its performance, reliability, and integration features.

The TLV320DAC23IRHDG4 is built to offer premium audio performance with a dynamic range of 100 dB and a signal-to-noise ratio (SNR) that is also typically 100 dB. This ensures that audio playback is crystal clear, maintaining the integrity of the original recording. The DAC operates at a 24-bit resolution, providing high-fidelity audio output that can satisfy audiophiles and professional users alike.

This product supports a wide range of sample rates, from 8 kHz to 96 kHz, allowing it to be used in various applications, from MP3 playback to studio recording equipment. Its flexibility makes it an ideal choice for portable audio devices, A/V receivers, DVD players, and digital mixing consoles.

The TLV320DAC23IRHDG4 also features an integrated headphone amplifier, which simplifies design and reduces component count for product developers. The headphone amplifier delivers ample power to drive a wide range of headphones, providing users with a high-quality, private listening experience without the need for additional external amplification.

Designed with power efficiency in mind, the TLV320DAC23IRHDG4 includes power-saving modes that reduce power consumption during periods of inactivity, making it well-suited for battery-powered devices. This power management capability extends the battery life of portable devices, ensuring users can enjoy their music for longer periods without the need for frequent recharging.

The DAC is housed in a compact, surface-mount package that is ideal for space-constrained applications. The TLV320DAC23IRHDG4's small footprint allows it to be integrated into portable devices without significantly impacting the overall size of the product.

Overall, the TLV320DAC23IRHDG4 from Texas Instruments represents a blend of high-quality audio performance, power efficiency, and design flexibility, making it a top choice for manufacturers and designers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess