EN
  • EN
  • DE

JANTXV1N4123D-1/TR

Part No JANTXV1N4123D-1/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 39 V 500 mW ±1% Through Hole DO-35 (DO-204AH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±1%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 10 nA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JANTXV1N4123D-1/TR
Standard Package 1
Win Source Part Number 1029587-JANTXV1N4123D-1/TR
Ultra Librarian 3D Model Ultra Librarian JANTXV1N4123D-1/TR CAD Model

Description

Product Overview: JANTXV1N4123D-1/TR by Microchip Technology

The JANTXV1N4123D-1/TR is a high-quality electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of Microchip's robust diode and rectifier offerings, tailored to meet the stringent requirements of the aerospace and defense industries.

Key Features

  • Voltage Regulation: This device is a voltage regulator diode, designed to ensure stable voltage in a circuit. It is a critical component for applications that require consistent performance and precise voltage control.
  • High Reliability: As a JANTXV-level product, it meets the rigorous standards of the Joint Army/Navy (JAN) specification, indicating that it has been tested for enhanced reliability and performance under extreme conditions.
  • Temperature Range: The diode is capable of operating over a wide temperature range, making it suitable for use in environments that experience significant thermal variations.
  • Surface Mount Package: The TR suffix indicates that this device is provided in a tape and reel packaging, which is ideal for automated surface-mount assembly processes, improving manufacturing efficiency and consistency.

Applications

The JANTXV1N4123D-1/TR is versatile and can be used in a variety of high-reliability applications, including:

  • Aerospace systems
  • Defense electronics
  • Communication satellites
  • Missile guidance systems
  • Avionics

Quality Assurance

Microchip Technology is committed to providing products that meet the highest standards of quality and performance. The JANTXV1N4123D-1/TR is no exception, as it undergoes stringent testing protocols to ensure it meets or exceeds the requirements of the applicable military specifications. Customers can trust in the reliability and durability of this component for their critical applications.

Support and Availability

Microchip Technology provides comprehensive support for the JANTXV1N4123D-1/TR, with datasheets, technical documentation, and customer service readily available. The company's global distribution network ensures that this product is available for both small-scale projects and large-volume production needs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess