EN
  • EN
  • DE

TLV320AIC33IGQER

Part No TLV320AIC33IGQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 24BIT SER 80BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 055164-TLV320AIC33IGQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC33IGQER CAD Model

Description

The TLV320AIC33IGQER is a high-performance audio codec from Texas Instruments, designed to provide a comprehensive solution for both audio input and output in a wide range of applications. This versatile integrated circuit is ideal for use in professional and consumer audio products, including portable media players, smartphones, digital cameras, and other multimedia devices.

Key Features

  • High-Quality Audio Performance: With a 24-bit digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), the TLV320AIC33IGQER delivers exceptional sound quality with a dynamic range that meets the demands of high-fidelity audio systems.
  • Flexible I/O Options: The codec supports multiple audio input and output channels, offering versatility for different audio configurations. It includes microphone inputs with integrated preamplifiers, line inputs, and stereo headphone outputs.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is suitable for battery-powered devices, ensuring longer operation times without compromising audio quality.
  • Programmable Functions: The device features a programmable digital signal processor (DSP) that allows for custom audio processing and enhancements, such as equalization, filtering, and dynamic range control.
  • Easy Integration: The TLV320AIC33IGQER comes in a compact 80-pin QFN (Quad Flat No-leads) package, making it easy to integrate into space-constrained designs while providing robust connectivity options through its serial audio interface.

Applications

The versatility of the TLV320AIC33IGQER makes it an excellent choice for a broad range of audio applications. It can be used in professional audio recording equipment, high-quality audio playback systems, voice recognition and processing devices, and any other application where superior audio performance is required.

Technical Specifications

  • Supply Voltage: 2.7V to 3.6V
  • Dynamic Range: 102 dB (DAC), 92 dB (ADC)
  • Sampling Rate: Up to 96 kHz
  • THD+N: 0.01% (DAC)
  • Integrated DSP for audio processing
  • Temperature Range: -40°C to 85°C
  • Package: 80-pin QFN

Overall, the TLV320AIC33IGQER from Texas Instruments stands out as a superior audio codec solution that combines high-quality audio performance with flexibility, efficiency, and ease of integration for designers and engineers in the audio industry.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6236 $51.7416
15+ $7.0758 $106.1370
22+ $6.8547 $150.8034
31+ $6.6336 $205.6416
39+ $6.4125 $250.0875
53+ $5.7491 $304.7023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess