EN
  • EN
  • DE

TLV320AIC3253IRGER

Part No TLV320AIC3253IRGER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC ADJ 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 32 b
Number of ADCs / DACs 0 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 100 / 99
Dynamic Range, ADCs / DACs (db) Typ 99 / 98
Analog Supply Voltage 1.5 V to 1.95 V
Digital Supply Voltage 1.26 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1109399-TLV320AIC3253IRGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3253IRGER CAD Model

Description

TLV320AIC3253IRGER - Texas Instruments Audio Codec

The TLV320AIC3253IRGER is a flexible, low-power, low-voltage stereo audio codec with programmable inputs and outputs, PowerTune capabilities, fixed predefined and parameterizable signal processing blocks, integrated PLL, and flexible digital interfaces. Manufactured by Texas Instruments, this high-performance audio codec is designed for portable audio and voice applications, making it an ideal choice for designers looking to enhance the user experience with high-quality audio playback and recording.

Key Features:

  • High-Performance Audio: With a 24-bit analog-to-digital and digital-to-analog conversion, the codec ensures high-fidelity audio, suitable for a wide range of applications that demand premium sound quality.
  • Power Efficiency: The device features low power consumption, which is critical for battery-powered devices, helping to extend the operational life of portable electronics.
  • Programmable Flexibility: Users can program the device's inputs and outputs, as well as use predefined and customizable signal processing blocks to tailor the audio pathways for specific applications.
  • Integrated PLL: The built-in Phase-Locked Loop (PLL) allows the codec to work with a variety of clock sources, providing design flexibility and simplifying system integration.
  • Multiple Digital Audio Interfaces: With support for I2S, left-justified, right-justified, DSP, and TDM interfaces, the TLV320AIC3253IRGER can easily connect to most digital audio sources and sinks.
  • Miniature Packaging: Housed in a 24-pin QFN package, the codec is designed for space-constrained applications, enabling compact and slim product designs.

Applications:

The TLV320AIC3253IRGER is versatile and can be used in various applications, including:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Handheld Gaming Devices
  • GPS Units
  • Digital Cameras
  • Other Portable Audio and Voice Recording Devices

Overall, the TLV320AIC3253IRGER from Texas Instruments stands out as a high-quality audio codec that offers a combination of performance, power efficiency, and design flexibility, making it a go-to choice for developers looking to incorporate superior sound into their portable electronic devices.

You May Also Be Interested in

Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9740 $53.7660
21+ $4.9017 $102.9357
32+ $4.7486 $151.9552
44+ $4.5954 $202.1976
57+ $4.4422 $253.2054
76+ $3.9827 $302.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess