EN
  • EN
  • DE

TLV320AIC3206IRSBT

Part No TLV320AIC3206IRSBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC LP 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 100
Dynamic Range, ADCs / DACs (db) Typ 93 / 100
Analog Supply Voltage 1.5 V to 1.95 V
Digital Supply Voltage 1.26 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-WQFN (5x5)
Win Source Part Number 1109397-TLV320AIC3206IRSBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3206IRSBT CAD Model

Description

The TLV320AIC3206IRSBT is a sophisticated, low-power audio codec from Texas Instruments designed to deliver high-quality audio performance in a wide range of applications. This codec integrates a dual-channel analog-to-digital converter (ADC) and a dual-channel digital-to-analog converter (DAC) to provide a complete audio interface for both input and output audio streams.

With its flexible programming capabilities and a variety of features, the TLV320AIC3206IRSBT is ideal for portable and consumer electronics, such as smartphones, tablets, digital cameras, and other multimedia devices. It supports a wide range of audio sample rates and formats, making it a versatile choice for designers looking to implement a high-quality audio path in their products.

Key Features:

  • High-Quality Audio Performance: The device delivers exceptional audio quality with a signal-to-noise ratio (SNR) that ensures crisp and clear sound.
  • Low Power Consumption: Designed for battery-powered devices, the codec is optimized for low power consumption, extending the battery life of the end product.
  • Integrated PLL: The onboard phase-locked loop (PLL) enables the codec to work with a variety of clock sources, simplifying system design and reducing external component count.
  • Programmable Audio Processing: The codec features programmable signal processing blocks, including digital filters and a dynamic range control, which allow for customized audio tuning and enhancements.
  • Flexible Audio Interfaces: It supports I2S, left-justified, right-justified, and DSP audio interface formats, providing flexibility in interfacing with different types of digital audio equipment.
  • Multiple Power States: The device is capable of operating in different power states, allowing for efficient management of power based on the audio system's needs.

Overall, the TLV320AIC3206IRSBT is a highly integrated, feature-rich audio codec that provides designers with a compact, efficient, and high-performance audio solution. Its robust feature set and high level of integration make it a go-to choice for applications where space and power are at a premium, without compromising on audio quality.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5051 $52.5357
17+ $6.1581 $104.6877
26+ $5.9656 $155.1056
35+ $5.7732 $202.0620
45+ $5.5808 $251.1360
60+ $5.0034 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess