EN
  • EN
  • DE

TLV320AIC3110IRHBR

Part No TLV320AIC3110IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description General Purpose Audio Codec 1ADC / 2DAC Ch 32-Pin VQFN EP T/R / IC CODEC STER AUDIO 24BIT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface I2C, Serial
Resolution (Bits) 32 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 91 / 95
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 033031-TLV320AIC3110IRHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Family Name TLV320AIC3110
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3110IRHBR CAD Model

Description

The TLV320AIC3110IRHBR is a highly integrated, low-power audio codec from Texas Instruments designed to deliver a premium audio experience in a wide range of applications. This versatile codec features a stereo audio DAC, mono audio ADC, and a flexible audio serial interface with support for I2S, right-justified, left-justified, and DSP formats.

Key Features

  • High-Quality Audio Performance: With its 24-bit DAC and ADC, the TLV320AIC3110IRHBR delivers crystal-clear sound, making it ideal for high-end audio applications.
  • Low Power Consumption: Designed for battery-powered devices, the codec operates with low power consumption, ensuring longer battery life without compromising audio quality.
  • Integrated Programmable DSP: The onboard programmable DSP allows for custom audio processing and supports advanced audio algorithms, providing flexibility in audio tuning and enhancements.
  • Flexible Input/Output Options: Multiple analog inputs and outputs, along with digital microphone support, allow for versatile connectivity with various audio sources and sinks.
  • Robust Interface Support: The codec supports a variety of audio interfaces, making it easy to integrate with most microcontrollers and processors.

Applications

The TLV320AIC3110IRHBR is perfect for a range of applications including:

  • Smartphones and Tablets
  • Portable and Home Audio Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Headphones and Headsets

Package and Quality

Enclosed in a compact 32-VQFN package, the TLV320AIC3110IRHBR is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this codec meets the highest standards for reliability and performance, making it a top choice for designers looking to create sophisticated audio solutions.

You May Also Be Interested in

AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
ams
Lowest to $3.2687

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6233 $50.8563
27+ $3.7935 $102.4245
41+ $3.6750 $150.6750
57+ $3.5564 $202.7148
73+ $3.4379 $250.9667
98+ $3.0822 $302.0556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess