EN
  • EN
  • DE

TLV320AIC3107IYZFR

Part No TLV320AIC3107IYZFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC MONO/STER AUD CODEC LP 42-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 96
Dynamic Range, ADCs / DACs (db) Typ 91 / 92
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.525V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA (3.75x3.25)
Base Product Number TLV320
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900202-TLV320AIC3107IYZFR
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3107IYZFR CAD Model

Description

Product Overview: TLV320AIC3107IYZFR

The TLV320AIC3107IYZFR is a high-performance audio codec from Texas Instruments, designed for both portable and fixed audio applications. This integrated circuit offers an exceptional audio experience with its low-power consumption and versatile feature set, making it an ideal choice for designers looking to enhance audio capabilities in their products.

Key Features

  • High-Quality Audio: With a 24-bit Delta-Sigma stereo audio ADC and DAC, the TLV320AIC3107IYZFR delivers crystal-clear sound, ensuring an immersive listening experience.
  • Low Power Consumption: It is designed for power-sensitive applications, providing excellent performance while maintaining low power usage, thereby extending battery life in portable devices.
  • Flexibility: This codec supports multiple audio input and output configurations, including a stereo headphone output, mono speaker output, and line inputs, offering design flexibility for various audio systems.
  • Programmable: Users can customize the audio processing path with programmable filters, 3D sound enhancement, and equalizers to tailor the audio output to specific needs.
  • Integrated PLL: The built-in phase-locked loop (PLL) facilitates flexible clocking options, reducing the need for multiple external clock sources.

Applications

The TLV320AIC3107IYZFR is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Bluetooth Headsets and Audio Accessories
  • Home Entertainment Systems
  • Professional Audio Equipment

Technical Specifications

The codec operates over an extended temperature range and comes in a compact 32-lead QFN package. It interfaces with microprocessors via a 1.8V digital supply, while the analog circuitry operates at 3.3V. The TLV320AIC3107IYZFR also features an I2C control bus for easy integration into existing designs.

With its combination of high-quality audio, low power consumption, and a rich set of features, the TLV320AIC3107IYZFR from Texas Instruments represents a robust audio solution for designers and manufacturers looking to elevate the audio experience in their next-generation devices.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4637 $50.7822
15+ $6.9446 $104.1690
23+ $6.7276 $154.7348
31+ $6.5106 $201.8286
40+ $6.2936 $251.7440
54+ $5.6425 $304.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess