EN
  • EN
  • DE

TLV320AIC3107IRSBR

Part No TLV320AIC3107IRSBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC MONO/STER AUD CODEC LP 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 96
Dynamic Range, ADCs / DACs (db) Typ 91 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.525 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-WQFN (5x5)
Win Source Part Number 130867-TLV320AIC3107IRSBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3107IRSBR CAD Model

Description

Product Overview: TLV320AIC3107IRSBR

The TLV320AIC3107IRSBR is a high-fidelity audio codec from Texas Instruments, designed with the precision and innovation that audio engineers and enthusiasts have come to expect from a leading semiconductor manufacturer. This integrated circuit is part of Texas Instruments' extensive audio codec product line and is specifically tailored for efficient audio signal processing in both portable and fixed electronics.

Key Features:

  • High-Performance Audio: The TLV320AIC3107IRSBR offers a high signal-to-noise ratio (SNR), ensuring crystal-clear audio reproduction. Its advanced architecture allows for low-noise signal acquisition and processing, making it ideal for high-quality audio applications.
  • Multiple Audio Formats: This codec supports various audio data formats, including I2S, left-justified, and right-justified, giving designers the flexibility to integrate it into a wide range of audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320AIC3107IRSBR is suitable for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Programmable Functions: The device comes with programmable filters and digital effects, allowing for customization and fine-tuning of audio output to match specific application requirements.
  • Integrated Headphone Amplifier: It includes a built-in headphone amplifier that can drive a wide range of headphones, providing high-quality audio output directly to the user.

Applications:

The versatility of the TLV320AIC3107IRSBR makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Home and Professional Audio Systems
  • Automotive Audio Systems
  • VoIP and Teleconferencing Equipment

Package and Quality:

The TLV320AIC3107IRSBR is available in a compact QFN package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that each codec meets rigorous industry standards for performance and reliability.

In summary, the TLV320AIC3107IRSBR from Texas Instruments is a sophisticated audio codec that combines high-quality audio processing with low power consumption and a versatile feature set, making it an excellent choice for a wide array of audio applications.

You May Also Be Interested in

Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6007 $50.6077
27+ $3.7750 $101.9250
42+ $3.6570 $153.5940
57+ $3.5390 $201.7230
74+ $3.4211 $253.1614
98+ $3.0672 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess