EN
  • EN
  • DE

K5L6433ABA-BQ12

Part No K5L6433ABA-BQ12
Manufacturer Samsung
Catalog SDRAM
Description eMCP eMMC + DRam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956715-K5L6433ABA-BQ12
Series *
Ultra Librarian 3D Model Ultra Librarian K5L6433ABA-BQ12 CAD Model

Description

The Samsung K5L6433ABA-BQ12 is a Synchronous Dynamic RAM (SDRAM) chip. SDRAM is a type of dynamic RAM that synchronizes with the system bus speed, leading to faster data access compared to asynchronous DRAM. The K5L6433ABA-BQ12 is designed for use in systems requiring moderate memory capacity with good performance characteristics.

Applications

  • Embedded systems
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Networking devices
  • Industrial control systems
  • Graphics cards (as frame buffer memory)

Features

  • Capacity: 64Mbit (2M x 32) memory organization.
  • Clock speed: BQ12 likely indicates a clock speed of 166 MHz.
  • Voltage: Typically operates at 3.3V power supply.
  • Interface: SDRAM interface for synchronous data transfer.
  • Package: Available in various package options (e.g., TSOP).
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Burst Mode: Supports burst mode operation for efficient data transfer.

Benefits

  • Improved system performance: Synchronous operation enables faster data access compared to asynchronous DRAM.
  • Moderate memory capacity: 64Mbit capacity is suitable for many embedded and consumer applications.
  • Low power consumption: SDRAM technology offers reasonable power efficiency.
  • Cost-effective: SDRAM is a relatively inexpensive memory solution.
  • Easy integration: Standard SDRAM interface simplifies system design.

Additional Details

The Samsung K5L6433ABA-BQ12 is used in applications where moderate memory capacity and performance are needed at a reasonable cost. The synchronous interface allows for efficient data transfer between the memory and the processor. It requires periodic refresh cycles to retain data, which is a characteristic of dynamic RAM. The burst mode feature enhances data transfer efficiency by allowing multiple data words to be accessed with a single address command. This SDRAM provides a balanced solution for many embedded and consumer electronics applications.

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5623
Micron Technology Inc.
IC SDRAM 1GBIT 400MHZ 84FBGA
Lowest to $15.3284
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $150.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess